TE Connectivity Connector Contacts 2365072-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : With Contact Type : Receptacle Wire Contact Termination Area Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter Range : .93 - 1.5 MM  [.037 - .059 INCH ] Wire Size (MMSQ) : .12 - .35 Wire Size (AWG) : 26 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Packaging Quantity : 8000 Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : With Contact Type : Receptacle Wire Contact Termination Area Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter Range : .93 - 1.5 MM  [.037 - .059 INCH ] Wire Size (MMSQ) : .12 - .35 Wire Size (AWG) : 26 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Packaging Quantity : 8000 Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 2365072-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
2365072-1
Connector Contacts 2365072-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : With Contact Type : Receptacle Wire Contact Termination Area Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter Range : .93 - 1.5 MM  [.037 - .059 INCH ] Wire Size (MMSQ) : .12 - .35 Wire Size (AWG) : 26 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Packaging Quantity : 8000 Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Retention Within Housing : With
  • Contact Type : Receptacle
  • Wire Contact Termination Area Plating Material : Pre-Tin

Dimensions


  • Compatible Insulation Diameter Range : .93 - 1.5 MM  [.037 - .059 INCH ]
  • Wire Size (MMSQ) : .12 - .35
  • Wire Size (AWG) : 26 - 22

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Mechanical Attachment


  • Contact Retention Type Within Housing : Locking Lance

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 8000

Product Type Features


  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2365072-1
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104481-3 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 104505-7 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Connector Contacts - 0641-1-20233 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Ring Terminals & Spade Terminals - 1-1627187-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details