TE Connectivity
Connector Contacts
2367817-1
Description
Contact Features Contact Current Rating (Max) (AMP) : 8.3 Contact Mating Area Plating Material : Gold (Au) Contact Type : Receptacle
Dimensions Wire Size (MMSQ) : .05 - .1 Wire Size (AWG) : 30 - 28
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Reel & Box
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Current Rating (Max) (AMP) : 8.3 Contact Mating Area Plating Material : Gold (Au) Contact Type : Receptacle
Dimensions Wire Size (MMSQ) : .05 - .1 Wire Size (AWG) : 30 - 28
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Reel & Box
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Current Rating (Max) (AMP) : 8.3 Contact Mating Area Plating Material : Gold (Au) Contact Type : Receptacle
Dimensions Wire Size (MMSQ) : .05 - .1 Wire Size (AWG) : 30 - 28
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Reel & Box
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Contact Features
- Contact Current Rating (Max) (AMP) : 8.3
- Contact Mating Area Plating Material : Gold (Au)
- Contact Type : Receptacle
Dimensions
- Wire Size (MMSQ) : .05 - .1
- Wire Size (AWG) : 30 - 28
Operation/Application
- Circuit Application : Power & Signal
Packaging Features
- Packaging Method : Reel & Box
Termination Features
- Product Terminates To : Wire & Cable
Usage Conditions
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
2367817-1 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
2 suppliers
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details