TE Connectivity Splices 2388553-3

Description
Body Features Primary Product Color : Orange Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 3 Contact Features Barrel Type : Closed Dimensions Wire Size (AWG) : 12 - 22 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : No Splice Type : Closed End Splice Wire Insulation Support Retention Type : Non-Insulation Support
Request a Quote
Description
Body Features Primary Product Color : Orange Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 3 Contact Features Barrel Type : Closed Dimensions Wire Size (AWG) : 12 - 22 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : No Splice Type : Closed End Splice Wire Insulation Support Retention Type : Non-Insulation Support
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 2388553-3 - TE Connectivity
Berwyn, PA, United States
Splices
2388553-3
Splices 2388553-3
Body Features Primary Product Color : Orange Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 3 Contact Features Barrel Type : Closed Dimensions Wire Size (AWG) : 12 - 22 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : No Splice Type : Closed End Splice Wire Insulation Support Retention Type : Non-Insulation Support

Body Features


  • Primary Product Color : Orange
  • Splice Features : Standard

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Splice Capacity : 3

Contact Features


  • Barrel Type : Closed

Dimensions


  • Wire Size (AWG) : 12 - 22

Industry Standards


  • Government Qualified Splice : No

Packaging Features


  • Packaging Method : Bag/Box

Product Type Features


  • Sealable : No
  • Splice Type : Closed End Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2388553-3
Product Name Splices
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104885-1 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 104505-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 102099-5 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details