TE Connectivity Ring Terminals 2-34852-1

Description
Body Features Terminal & Contact Weight : 7.651 G  [.273 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 6.35 MM  [.25 INCH ] Compatible Insulation Diameter Range : 3.81 - 6.35 MM  [.15 - .25 INCH ] Product Length : 24.21 MM  [.95 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 2000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #6, M3.5 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : 7.651 G  [.273 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 6.35 MM  [.25 INCH ] Compatible Insulation Diameter Range : 3.81 - 6.35 MM  [.15 - .25 INCH ] Product Length : 24.21 MM  [.95 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 2000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #6, M3.5 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 2-34852-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
2-34852-1
Ring Terminals 2-34852-1
Body Features Terminal & Contact Weight : 7.651 G  [.273 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 6.35 MM  [.25 INCH ] Compatible Insulation Diameter Range : 3.81 - 6.35 MM  [.15 - .25 INCH ] Product Length : 24.21 MM  [.95 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 2000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #6, M3.5 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Terminal & Contact Weight : 7.651 G  [.273 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 6.35 MM  [.25 INCH ]
  • Compatible Insulation Diameter Range : 3.81 - 6.35 MM  [.15 - .25 INCH ]
  • Product Length : 24.21 MM  [.95 INCH ]
  • Stud Diameter : 3.68 MM  [.145 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 2.62 - 6.64
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 5180 - 13100

Electrical Characteristics


  • Voltage Rating (V) : 600

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Tape Mounted
  • Packaging Quantity : 2000

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : #6, M3.5
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
CUT STRIP- TERMINAL,PG R 12-10 6 - 2-34852-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
CUT STRIP- TERMINAL,PG R 12-10 6
2-34852-1
CUT STRIP- TERMINAL,PG R 12-10 6 2-34852-1
CUT STRIP- TERMINAL,PG R 12-10 6

CUT STRIP- TERMINAL,PG R 12-10 6

Buy Now
Terminals - Ring Connectors - A100527TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A100527TR-ND
Terminals - Ring Connectors A100527TR-ND
CONN RING CIRC 10-12AWG #6 CRIMP

CONN RING CIRC 10-12AWG #6 CRIMP

Buy Now Datasheet
Terminals - Ring Connectors - A100527CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A100527CT-ND
Terminals - Ring Connectors A100527CT-ND
CONN RING CIRC 10-12AWG #6 CRIMP

CONN RING CIRC 10-12AWG #6 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
2-34852-1
Terminals 2-34852-1
Terminals RING-TRM 12-10 #06

Terminals RING-TRM 12-10 #06

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 2-34852-1 2-34852-1 A100527TR-ND A100527CT-ND 2-34852-1
Product Name Ring Terminals CUT STRIP- TERMINAL,PG R 12-10 6 Terminals - Ring Connectors Terminals - Ring Connectors Terminals
Material Tin Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102102-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 104479-9 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 100504-233 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Connector Contacts - 102100-5 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details