TE Connectivity Splices 2-63130-2

Description
Body Features Plating Material : Unplated Splice Material : Brass Weight per Piece (G) : .151 Configuration Features Number of Serrations : 3 Contact Features Terminal & Splice Type : Splice Dimensions Splice Material Thickness : .51 MM  [.02 INCH ] Splice Overall Length : 8.26 MM  [.325 INCH ] Wire Size (CMA) : 1500 - 5000 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Quantity : 7500 Splice Packaging Method : Reel Product Type Features Barrel Style : Standard Insulated : No Sealable : No Serrated : Yes Splice Barrel Type : Open Barrel Splice Product Type : Splice Splice Wire/Cable Type : Stranded, Solid Support Style : Non - Insulation Support Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote
Description
Body Features Plating Material : Unplated Splice Material : Brass Weight per Piece (G) : .151 Configuration Features Number of Serrations : 3 Contact Features Terminal & Splice Type : Splice Dimensions Splice Material Thickness : .51 MM  [.02 INCH ] Splice Overall Length : 8.26 MM  [.325 INCH ] Wire Size (CMA) : 1500 - 5000 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Quantity : 7500 Splice Packaging Method : Reel Product Type Features Barrel Style : Standard Insulated : No Sealable : No Serrated : Yes Splice Barrel Type : Open Barrel Splice Product Type : Splice Splice Wire/Cable Type : Stranded, Solid Support Style : Non - Insulation Support Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 2-63130-2 - TE Connectivity
Berwyn, PA, United States
Splices
2-63130-2
Splices 2-63130-2
Body Features Plating Material : Unplated Splice Material : Brass Weight per Piece (G) : .151 Configuration Features Number of Serrations : 3 Contact Features Terminal & Splice Type : Splice Dimensions Splice Material Thickness : .51 MM  [.02 INCH ] Splice Overall Length : 8.26 MM  [.325 INCH ] Wire Size (CMA) : 1500 - 5000 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Quantity : 7500 Splice Packaging Method : Reel Product Type Features Barrel Style : Standard Insulated : No Sealable : No Serrated : Yes Splice Barrel Type : Open Barrel Splice Product Type : Splice Splice Wire/Cable Type : Stranded, Solid Support Style : Non - Insulation Support Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Plating Material : Unplated
  • Splice Material : Brass
  • Weight per Piece (G) : .151

Configuration Features


  • Number of Serrations : 3

Contact Features


  • Terminal & Splice Type : Splice

Dimensions


  • Splice Material Thickness : .51 MM  [.02 INCH ]
  • Splice Overall Length : 8.26 MM  [.325 INCH ]
  • Wire Size (CMA) : 1500 - 5000

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Quantity : 7500
  • Splice Packaging Method : Reel

Product Type Features


  • Barrel Style : Standard
  • Insulated : No
  • Sealable : No
  • Serrated : Yes
  • Splice Barrel Type : Open Barrel
  • Splice Product Type : Splice
  • Splice Wire/Cable Type : Stranded, Solid
  • Support Style : Non - Insulation Support

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2-63130-2
Product Name Splices
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627099-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 21 AWG
View Details
Splices - 1-141175-2 - TE Connectivity
TE Connectivity
Specs
Material Tin
Features RoHS
North American 20 to 27 AWG
View Details
Quick Disconnects - 1-1627042-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
View Details
Shielded Contacts - 033469-000 - TE Connectivity
Specs
North American 24 to 30 AWG
International 0.0500 to 0.2500 mm2
View Details