TE Connectivity Connector Contacts 2367199-1

Description
Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Contact Underplating Material : Nickel Mating Tab Thickness : .2 MM  [.008 INCH ] Mating Tab Width : .47 MM  [.018 INCH ] Dimensions Wire Size (AWG) : 28 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Roll Packaging Quantity : 15000 Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Contact Underplating Material : Nickel Mating Tab Thickness : .2 MM  [.008 INCH ] Mating Tab Width : .47 MM  [.018 INCH ] Dimensions Wire Size (AWG) : 28 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Roll Packaging Quantity : 15000 Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 2367199-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
2367199-1
Connector Contacts 2367199-1
Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Contact Underplating Material : Nickel Mating Tab Thickness : .2 MM  [.008 INCH ] Mating Tab Width : .47 MM  [.018 INCH ] Dimensions Wire Size (AWG) : 28 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Roll Packaging Quantity : 15000 Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Mating Tab Thickness : .2 MM  [.008 INCH ]
  • Mating Tab Width : .47 MM  [.018 INCH ]

Dimensions


  • Wire Size (AWG) : 28

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Roll
  • Packaging Quantity : 15000

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2367199-1
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1105301-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 104505-7 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Quick Disconnects - 1-1627134-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 17 AWG
View Details
Connector Contacts - 1-192008-3 - TE Connectivity
Specs
Features RoHS
View Details