TE Connectivity Ring Terminals 2365737-2

Description
Contact Features Barrel Type : Closed Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 14.9 MM  [.048 INCH ] Compatible Insulation Diameter (Max) : 1.9 MM  [.06 INCH ] Compatible Insulation Diameter Range : .91 - 1.09 MM  [.02 - .039 INCH ] Product Length : 61.5 MM  [.2 INCH ] Stud Diameter : 14.5 MM  [.047 INCH ] Tongue Thickness : 5.03 MM  [.016 INCH ] Wire Size (MMSQ) : 95 Wire Size (AWG) : 0 - 1 Wire Size (CMA) : 16510 Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Bag Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : None Wire Insulation Support Retention Type : Crimp Barrel Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote
Description
Contact Features Barrel Type : Closed Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 14.9 MM  [.048 INCH ] Compatible Insulation Diameter (Max) : 1.9 MM  [.06 INCH ] Compatible Insulation Diameter Range : .91 - 1.09 MM  [.02 - .039 INCH ] Product Length : 61.5 MM  [.2 INCH ] Stud Diameter : 14.5 MM  [.047 INCH ] Tongue Thickness : 5.03 MM  [.016 INCH ] Wire Size (MMSQ) : 95 Wire Size (AWG) : 0 - 1 Wire Size (CMA) : 16510 Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Bag Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : None Wire Insulation Support Retention Type : Crimp Barrel Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 2365737-2 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
2365737-2
Ring Terminals 2365737-2
Contact Features Barrel Type : Closed Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 14.9 MM  [.048 INCH ] Compatible Insulation Diameter (Max) : 1.9 MM  [.06 INCH ] Compatible Insulation Diameter Range : .91 - 1.09 MM  [.02 - .039 INCH ] Product Length : 61.5 MM  [.2 INCH ] Stud Diameter : 14.5 MM  [.047 INCH ] Tongue Thickness : 5.03 MM  [.016 INCH ] Wire Size (MMSQ) : 95 Wire Size (AWG) : 0 - 1 Wire Size (CMA) : 16510 Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Bag Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : None Wire Insulation Support Retention Type : Crimp Barrel Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Contact Features


  • Barrel Type : Closed
  • Contact Underplating Material : Nickel
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 14.9 MM  [.048 INCH ]
  • Compatible Insulation Diameter (Max) : 1.9 MM  [.06 INCH ]
  • Compatible Insulation Diameter Range : .91 - 1.09 MM  [.02 - .039 INCH ]
  • Product Length : 61.5 MM  [.2 INCH ]
  • Stud Diameter : 14.5 MM  [.047 INCH ]
  • Tongue Thickness : 5.03 MM  [.016 INCH ]
  • Wire Size (MMSQ) : 95
  • Wire Size (AWG) : 0 - 1
  • Wire Size (CMA) : 16510

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : None
  • Wire Insulation Support Retention Type : Crimp Barrel

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2365737-2
Product Name Ring Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Tap, Right Angle, 4.8X0.5Mm; Tab Size Metric Amp Te Connectivity - 98K4185 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Quick Disconnects - 1-1377175-5 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 12 to 14 AWG
View Details
2 suppliers
Connector Contacts - 104481-2 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details