TE Connectivity Quick Disconnects 2-520182-2

Description
Body Features Insulation Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.43 MM  [.135 INCH ] Product Length : 21.75 MM  [.855 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .32 - .82 Wire Size (AWG) : 22 - 18 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-2 Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Other Barrel Color : Red Packaging Features Packaging Method : Loose Piece/Carton Packaging Quantity : 1000 Product Type Features Insertion Force : Normal Terminal Features : Wire Stop Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.43 MM  [.135 INCH ] Product Length : 21.75 MM  [.855 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .32 - .82 Wire Size (AWG) : 22 - 18 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-2 Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Other Barrel Color : Red Packaging Features Packaging Method : Loose Piece/Carton Packaging Quantity : 1000 Product Type Features Insertion Force : Normal Terminal Features : Wire Stop Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 2-520182-2 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
2-520182-2
Quick Disconnects 2-520182-2
Body Features Insulation Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.43 MM  [.135 INCH ] Product Length : 21.75 MM  [.855 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .32 - .82 Wire Size (AWG) : 22 - 18 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-2 Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Other Barrel Color : Red Packaging Features Packaging Method : Loose Piece/Carton Packaging Quantity : 1000 Product Type Features Insertion Force : Normal Terminal Features : Wire Stop Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Insulation Material : Nylon

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Connection Capacity : Single

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Brass
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .51 MM  [.02 INCH ]
  • Mating Tab Width : 4.75 MM  [.187 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 3.43 MM  [.135 INCH ]
  • Product Length : 21.75 MM  [.855 INCH ]
  • Terminal Material Thickness : .41 MM  [.016 INCH ]
  • Wire Size (MMSQ) : .32 - .82
  • Wire Size (AWG) : 22 - 18

Electrical Characteristics


  • Voltage Rating (V) : 600

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Mating Retention Type : Dimple
  • Wire Insulation Support : With

Other


  • Barrel Color : Red

Packaging Features


  • Packaging Method : Loose Piece/Carton
  • Packaging Quantity : 1000

Product Type Features


  • Insertion Force : Normal
  • Terminal Features : Wire Stop

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
187 ULTRA-FAST RCPT 22-18TPBR - 2-520182-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
187 ULTRA-FAST RCPT 22-18TPBR
2-520182-2
187 ULTRA-FAST RCPT 22-18TPBR 2-520182-2
187 ULTRA-FAST RCPT 22-18TPBR

187 ULTRA-FAST RCPT 22-18TPBR

Buy Now
Terminals - Quick Connects, Quick Disconnect Connectors - A27804-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A27804-ND
Terminals - Quick Connects, Quick Disconnect Connectors A27804-ND
CONN QC RCPT 18-22AWG 0.187

CONN QC RCPT 18-22AWG 0.187

Buy Now Datasheet
General Terminal - 2-520182-2 - Richardson RFPD
Downers Grove, IL, United States
General Terminal
2-520182-2
General Terminal 2-520182-2
Ultra-Fast Receptacles & Tabs

Ultra-Fast Receptacles & Tabs

Supplier's Site Datasheet
AMP;RECEPTACLE;FULLY INSULATED;22-18AWG - 70084056 - Allied Electronics, Inc.
Fort Worth, TX, USA
AMP;RECEPTACLE;FULLY INSULATED;22-18AWG
70084056
AMP;RECEPTACLE;FULLY INSULATED;22-18AWG 70084056
AMP;RECEPTACLE;FULLY INSULATED;22-18AWG

AMP;RECEPTACLE;FULLY INSULATED;22-18AWG

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey Richardson RFPD Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 2-520182-2 2-520182-2 A27804-ND 2-520182-2 70084056
Product Name Quick Disconnects 187 ULTRA-FAST RCPT 22-18TPBR Terminals - Quick Connects, Quick Disconnect Connectors General Terminal AMP;RECEPTACLE;FULLY INSULATED;22-18AWG
Material Tin Brass Copper Brass
Unlock Full Specs
to access all available technical data

Similar Products

Power Contacts - 1-163081-5 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Connector Contacts - 0662-207-1631L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Connector Contacts - 100060-26 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1400 to 0.3400 mm2
View Details