TE Connectivity Connector Contacts 2502607-2

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3.6 Contact Fabrication : Stamped & Formed Contact Length : 9.2 MM  [.362 INCH ] Contact Mating Area Plating Material : Gold over Nickel Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : .02 MICM  [.8 MICIN ] Contact Retention Within Housing : Without Contact Shape & Form : Square Contact Size : 1.25mm Contact Type : Receptacle Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Gold over Nickel Dimensions Wire Size (MMSQ) : .05 - .13 Wire Size (AWG) : 30 - 26 Wire Size (CMA) : 100 - 254 Electrical Characteristics Contact Resistance (MOHM) : 20 Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (Min) (MEGOHM) : 100 Operating Voltage (VAC) : 50 Operation/Applicatio n Circuit Application : Power & Signal Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3.6 Contact Fabrication : Stamped & Formed Contact Length : 9.2 MM  [.362 INCH ] Contact Mating Area Plating Material : Gold over Nickel Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : .02 MICM  [.8 MICIN ] Contact Retention Within Housing : Without Contact Shape & Form : Square Contact Size : 1.25mm Contact Type : Receptacle Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Gold over Nickel Dimensions Wire Size (MMSQ) : .05 - .13 Wire Size (AWG) : 30 - 26 Wire Size (CMA) : 100 - 254 Electrical Characteristics Contact Resistance (MOHM) : 20 Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (Min) (MEGOHM) : 100 Operating Voltage (VAC) : 50 Operation/Applicatio n Circuit Application : Power & Signal Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 2502607-2 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
2502607-2
Connector Contacts 2502607-2
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3.6 Contact Fabrication : Stamped & Formed Contact Length : 9.2 MM  [.362 INCH ] Contact Mating Area Plating Material : Gold over Nickel Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : .02 MICM  [.8 MICIN ] Contact Retention Within Housing : Without Contact Shape & Form : Square Contact Size : 1.25mm Contact Type : Receptacle Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Gold over Nickel Dimensions Wire Size (MMSQ) : .05 - .13 Wire Size (AWG) : 30 - 26 Wire Size (CMA) : 100 - 254 Electrical Characteristics Contact Resistance (MOHM) : 20 Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (Min) (MEGOHM) : 100 Operating Voltage (VAC) : 50 Operation/Applicatio n Circuit Application : Power & Signal Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3.6
  • Contact Fabrication : Stamped & Formed
  • Contact Length : 9.2 MM  [.362 INCH ]
  • Contact Mating Area Plating Material : Gold over Nickel
  • Contact Mating Area Plating Material Finish : Bright
  • Contact Mating Area Plating Material Thickness : .02 MICM  [.8 MICIN ]
  • Contact Retention Within Housing : Without
  • Contact Shape & Form : Square
  • Contact Size : 1.25mm
  • Contact Type : Receptacle
  • Contact Underplating Material : Nickel
  • Wire Contact Termination Area Plating Material : Gold over Nickel

Dimensions


  • Wire Size (MMSQ) : .05 - .13
  • Wire Size (AWG) : 30 - 26
  • Wire Size (CMA) : 100 - 254

Electrical Characteristics


  • Contact Resistance (MOHM) : 20
  • Dielectric Withstanding Voltage (Max) (VAC) : 500
  • Insulation Resistance (Min) (MEGOHM) : 100
  • Operating Voltage (VAC) : 50

Operation/Application


  • Circuit Application : Power & Signal

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2502607-2
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627005-0 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 17 to 20 AWG
View Details
Quick Disconnects - 1-160304-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers
Connector Contacts - 1-102316-4 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Magnet Wire Terminals - 1-1394429-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 31 to 33 AWG
View Details