TE Connectivity Crimp Wire Pins, Tabs & Ferrules 2356864-1

Description
Contact Features Barrel Type : Open Terminal Orientation : Vertical Terminal Plating Material : Tin Dimensions Overall Product Length : 8.5 MM  [.33 INCH ] Packaging Features Packaging Method : Box Product Type Features Wire Insulation Support Retention Type : Crimp Barrel
Request a Quote
Description
Contact Features Barrel Type : Open Terminal Orientation : Vertical Terminal Plating Material : Tin Dimensions Overall Product Length : 8.5 MM  [.33 INCH ] Packaging Features Packaging Method : Box Product Type Features Wire Insulation Support Retention Type : Crimp Barrel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 2356864-1 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
2356864-1
Crimp Wire Pins, Tabs & Ferrules 2356864-1
Contact Features Barrel Type : Open Terminal Orientation : Vertical Terminal Plating Material : Tin Dimensions Overall Product Length : 8.5 MM  [.33 INCH ] Packaging Features Packaging Method : Box Product Type Features Wire Insulation Support Retention Type : Crimp Barrel

Contact Features


  • Barrel Type : Open
  • Terminal Orientation : Vertical
  • Terminal Plating Material : Tin

Dimensions


  • Overall Product Length : 8.5 MM  [.33 INCH ]

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Wire Insulation Support Retention Type : Crimp Barrel
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2356864-1
Product Name Crimp Wire Pins, Tabs & Ferrules
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377173-4 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
3 suppliers
Connector Contacts - 1-163092-0 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2000 mm2
View Details
Connector Contacts - 104505-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Quick Disconnects - 1-160759-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
2 suppliers