TE Connectivity Connector Contacts 2408840-5

Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 18 Contact Mating Area Plating Material : Tin over Nickel Contact Orientation : Straight Contact Type : Socket Contact Underplating Material : Nickel Mating Tab Thickness : 2.3 MM  [.091 INCH ] Mating Tab Width : 3.2 MM  [.126 INCH ] Wire Contact Termination Area Plating Material : Tin over Nickel Dimensions Compatible Insulation Diameter Range : 1.9 - 3.4 MM  [.075 - .134 INCH ] Wire Size (MMSQ) : 2.5 - .5 Wire Size (AWG) : 14 - 20 Electrical Characteristics Operating Voltage (VAC) : 600 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 90 DEGC  [-13 - 194 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 18 Contact Mating Area Plating Material : Tin over Nickel Contact Orientation : Straight Contact Type : Socket Contact Underplating Material : Nickel Mating Tab Thickness : 2.3 MM  [.091 INCH ] Mating Tab Width : 3.2 MM  [.126 INCH ] Wire Contact Termination Area Plating Material : Tin over Nickel Dimensions Compatible Insulation Diameter Range : 1.9 - 3.4 MM  [.075 - .134 INCH ] Wire Size (MMSQ) : 2.5 - .5 Wire Size (AWG) : 14 - 20 Electrical Characteristics Operating Voltage (VAC) : 600 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 90 DEGC  [-13 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 2408840-5 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
2408840-5
Connector Contacts 2408840-5
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 18 Contact Mating Area Plating Material : Tin over Nickel Contact Orientation : Straight Contact Type : Socket Contact Underplating Material : Nickel Mating Tab Thickness : 2.3 MM  [.091 INCH ] Mating Tab Width : 3.2 MM  [.126 INCH ] Wire Contact Termination Area Plating Material : Tin over Nickel Dimensions Compatible Insulation Diameter Range : 1.9 - 3.4 MM  [.075 - .134 INCH ] Wire Size (MMSQ) : 2.5 - .5 Wire Size (AWG) : 14 - 20 Electrical Characteristics Operating Voltage (VAC) : 600 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 90 DEGC  [-13 - 194 DEGF ]

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 18
  • Contact Mating Area Plating Material : Tin over Nickel
  • Contact Orientation : Straight
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Mating Tab Thickness : 2.3 MM  [.091 INCH ]
  • Mating Tab Width : 3.2 MM  [.126 INCH ]
  • Wire Contact Termination Area Plating Material : Tin over Nickel

Dimensions


  • Compatible Insulation Diameter Range : 1.9 - 3.4 MM  [.075 - .134 INCH ]
  • Wire Size (MMSQ) : 2.5 - .5
  • Wire Size (AWG) : 14 - 20

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Reel

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -25 - 90 DEGC  [-13 - 194 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2408840-5
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-1627139-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 17 to 20 AWG
International 0.5000 to 1 mm2
View Details
Splices - 094596N001 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 12 to 16 AWG
International 0.9500 to 3.37 mm2
View Details
Shielded Contacts - 033469-000 - TE Connectivity
Specs
North American 24 to 30 AWG
International 0.0500 to 0.2500 mm2
View Details
Connector Contacts - 102316-5 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details