TE Connectivity Magnet Wire Terminals 2398997-1

Description
Contact Features Contact Underplating Material : None Terminal Orientation : Flag Terminal Plating Material : Post-Tin Dimensions Lead Wire Size (AWG) : 26 - 22 Lead Wire Size (MMSQ) : .13 - .3 Product Length : 12.45 MM  [.49 INCH ] Stock Thickness (Magnet Wire Side) : .5 MM  [.019 INCH ] Terminal Height : 6.22 MM  [.245 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Product Type Features Compatible With Discrete Wire Type : Lead Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Contact Underplating Material : None Terminal Orientation : Flag Terminal Plating Material : Post-Tin Dimensions Lead Wire Size (AWG) : 26 - 22 Lead Wire Size (MMSQ) : .13 - .3 Product Length : 12.45 MM  [.49 INCH ] Stock Thickness (Magnet Wire Side) : .5 MM  [.019 INCH ] Terminal Height : 6.22 MM  [.245 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Product Type Features Compatible With Discrete Wire Type : Lead Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 2398997-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
2398997-1
Magnet Wire Terminals 2398997-1
Contact Features Contact Underplating Material : None Terminal Orientation : Flag Terminal Plating Material : Post-Tin Dimensions Lead Wire Size (AWG) : 26 - 22 Lead Wire Size (MMSQ) : .13 - .3 Product Length : 12.45 MM  [.49 INCH ] Stock Thickness (Magnet Wire Side) : .5 MM  [.019 INCH ] Terminal Height : 6.22 MM  [.245 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Product Type Features Compatible With Discrete Wire Type : Lead Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Contact Underplating Material : None
  • Terminal Orientation : Flag
  • Terminal Plating Material : Post-Tin

Dimensions


  • Lead Wire Size (AWG) : 26 - 22
  • Lead Wire Size (MMSQ) : .13 - .3
  • Product Length : 12.45 MM  [.49 INCH ]
  • Stock Thickness (Magnet Wire Side) : .5 MM  [.019 INCH ]
  • Terminal Height : 6.22 MM  [.245 INCH ]

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel, Reel/Carton

Product Type Features


  • Compatible With Discrete Wire Type : Lead Wire

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2398997-1
Product Name Magnet Wire Terminals
Material Post-Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627101-2 - TE Connectivity
Specs
Material Silver
Features RoHS
North American 13 to 17 AWG
View Details
Connector Contacts - 117249-7 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-163090-0 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2000 mm2
View Details
Connector Contacts - 100503L - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details