TE Connectivity Magnet Wire Terminals 2403091-1

Description
Contact Features Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter (Max) : 2.54 MM  [.1 INCH ] Compatible Insulation Diameter Range : 1.52 - 2.54 MM  [.06 - .1 INCH ] Lead Wire Size (AWG) : 22 - 18 Lead Wire Size (MMSQ) : .3 - .8 Product Length : 15.11 MM  [.595 INCH ] Stock Thickness (Magnet Wire Side) : .46 MM  [.018 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Box Product Type Features Compatible With Discrete Wire Type : Magnet Wire Termination Features Crimp Area Length : 3.05 MM  [.12 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter (Max) : 2.54 MM  [.1 INCH ] Compatible Insulation Diameter Range : 1.52 - 2.54 MM  [.06 - .1 INCH ] Lead Wire Size (AWG) : 22 - 18 Lead Wire Size (MMSQ) : .3 - .8 Product Length : 15.11 MM  [.595 INCH ] Stock Thickness (Magnet Wire Side) : .46 MM  [.018 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Box Product Type Features Compatible With Discrete Wire Type : Magnet Wire Termination Features Crimp Area Length : 3.05 MM  [.12 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 2403091-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
2403091-1
Magnet Wire Terminals 2403091-1
Contact Features Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter (Max) : 2.54 MM  [.1 INCH ] Compatible Insulation Diameter Range : 1.52 - 2.54 MM  [.06 - .1 INCH ] Lead Wire Size (AWG) : 22 - 18 Lead Wire Size (MMSQ) : .3 - .8 Product Length : 15.11 MM  [.595 INCH ] Stock Thickness (Magnet Wire Side) : .46 MM  [.018 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Box Product Type Features Compatible With Discrete Wire Type : Magnet Wire Termination Features Crimp Area Length : 3.05 MM  [.12 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Contact Features


  • Contact Underplating Material : None
  • Terminal Orientation : Straight
  • Terminal Plating Material : Pre-Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 2.54 MM  [.1 INCH ]
  • Compatible Insulation Diameter Range : 1.52 - 2.54 MM  [.06 - .1 INCH ]
  • Lead Wire Size (AWG) : 22 - 18
  • Lead Wire Size (MMSQ) : .3 - .8
  • Product Length : 15.11 MM  [.595 INCH ]
  • Stock Thickness (Magnet Wire Side) : .46 MM  [.018 INCH ]

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel/Box

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire

Termination Features


  • Crimp Area Length : 3.05 MM  [.12 INCH ]
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2403091-1
Product Name Magnet Wire Terminals
Material Pre-Tin
Unlock Full Specs
to access all available technical data

Similar Products

Tap, Straight, 4.8X0.8Mm; Tab Size Metric Amp Te Connectivity - 98K4718 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Connector Contacts - 104505-5 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Ring Terminals - 1-1627041-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 21 AWG
View Details
Quick Disconnects - 1-100645-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 17 AWG
View Details
2 suppliers