TE Connectivity PCB Terminals 2388378-5

Description
Contact Features Contact Underplating Material : Nickel Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 7 MM  [.276 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Right Angle Terminal Plating Material : Tin, Nickel Dimensions Extension Below Board : 3 MM  [.118 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 10.3 MM  [.41 INCH ] Terminal Material Thickness : .5 MM  [.02 INCH ] Packaging Features Packaging Method : Bag Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -10 - 80 DEGC  [14 - 176 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Underplating Material : Nickel Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 7 MM  [.276 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Right Angle Terminal Plating Material : Tin, Nickel Dimensions Extension Below Board : 3 MM  [.118 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 10.3 MM  [.41 INCH ] Terminal Material Thickness : .5 MM  [.02 INCH ] Packaging Features Packaging Method : Bag Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -10 - 80 DEGC  [14 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 2388378-5 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
2388378-5
PCB Terminals 2388378-5
Contact Features Contact Underplating Material : Nickel Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 7 MM  [.276 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Right Angle Terminal Plating Material : Tin, Nickel Dimensions Extension Below Board : 3 MM  [.118 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 10.3 MM  [.41 INCH ] Terminal Material Thickness : .5 MM  [.02 INCH ] Packaging Features Packaging Method : Bag Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -10 - 80 DEGC  [14 - 176 DEGF ]

Contact Features


  • Contact Underplating Material : Nickel
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 7 MM  [.276 INCH ]
  • PCB Terminal Type : Receptacle
  • Terminal Orientation : Right Angle
  • Terminal Plating Material : Tin, Nickel

Dimensions


  • Extension Below Board : 3 MM  [.118 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Profile Height from PCB : 10.3 MM  [.41 INCH ]
  • Terminal Material Thickness : .5 MM  [.02 INCH ]

Packaging Features


  • Packaging Method : Bag

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -10 - 80 DEGC  [14 - 176 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2388378-5
Product Name PCB Terminals
Material Tin, Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-102316-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Quick Disconnects - 1-1627194-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details