TE Connectivity PCB Terminals 2497137-1

Description
Contact Features Contact Underplating Material : Nickel Mating Pin Diameter : 1.2 MM  [.047 INCH ] Mating Tab Thickness : .8 MM  [.324 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : Flag Terminal Plating Material : Tin Terminal Size : .25 Dimensions PCB Hole Diameter : 1.7 - 1.85 MM  [.066 - .07 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.062 INCH ] Profile Height from PCB : 6.02 MM  [.236 INCH ] Packaging Features Packaging Method : Bag Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : 40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Underplating Material : Nickel Mating Pin Diameter : 1.2 MM  [.047 INCH ] Mating Tab Thickness : .8 MM  [.324 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : Flag Terminal Plating Material : Tin Terminal Size : .25 Dimensions PCB Hole Diameter : 1.7 - 1.85 MM  [.066 - .07 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.062 INCH ] Profile Height from PCB : 6.02 MM  [.236 INCH ] Packaging Features Packaging Method : Bag Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : 40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 2497137-1 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
2497137-1
PCB Terminals 2497137-1
Contact Features Contact Underplating Material : Nickel Mating Pin Diameter : 1.2 MM  [.047 INCH ] Mating Tab Thickness : .8 MM  [.324 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : Flag Terminal Plating Material : Tin Terminal Size : .25 Dimensions PCB Hole Diameter : 1.7 - 1.85 MM  [.066 - .07 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.062 INCH ] Profile Height from PCB : 6.02 MM  [.236 INCH ] Packaging Features Packaging Method : Bag Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : 40 - 105 DEGC  [-40 - 221 DEGF ]

Contact Features


  • Contact Underplating Material : Nickel
  • Mating Pin Diameter : 1.2 MM  [.047 INCH ]
  • Mating Tab Thickness : .8 MM  [.324 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • PCB Terminal Type : Tab
  • Terminal Orientation : Flag
  • Terminal Plating Material : Tin
  • Terminal Size : .25

Dimensions


  • PCB Hole Diameter : 1.7 - 1.85 MM  [.066 - .07 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.062 INCH ]
  • Profile Height from PCB : 6.02 MM  [.236 INCH ]

Packaging Features


  • Packaging Method : Bag

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : 40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2497137-1
Product Name PCB Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-179317-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Connector Contacts - 102316-8 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Quick Disconnects - 1-1627057-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details