TE Connectivity Shielded Contacts 241611N002

Description
Contact Features Contact Size : Size 8 Contact Type : Pin
Request a Quote Datasheet
Description
Contact Features Contact Size : Size 8 Contact Type : Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Contacts - 241611N002 - TE Connectivity
Berwyn, PA, United States
Shielded Contacts
241611N002
Shielded Contacts 241611N002
Contact Features Contact Size : Size 8 Contact Type : Pin

Contact Features


  • Contact Size : Size 8
  • Contact Type : Pin
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 241611N002
Product Name Shielded Contacts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminals - 1-1659217-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
View Details
Connector Contacts - 104505-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 102920-1 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 1-102917-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details