TE Connectivity Connector Contacts 2-626271-5

Description
Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Type : Socket Operation/Applicatio n Circuit Application : Power & Signal Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote
Description
Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Type : Socket Operation/Applicatio n Circuit Application : Power & Signal Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 2-626271-5 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
2-626271-5
Connector Contacts 2-626271-5
Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Type : Socket Operation/Applicatio n Circuit Application : Power & Signal Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold
  • Contact Type : Socket

Operation/Application


  • Circuit Application : Power & Signal

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2-626271-5
Product Name Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0662-207-0082 - TE Connectivity
Specs
Features RoHS
International 35 to 55 mm2
View Details
Connector Contacts - 1-104480-6 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Connector Contacts - 1-104505-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Splices - 028833-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details