TE Connectivity Crimp Wire Pins, Tabs & Ferrules 2350478-1

Description
Configuration Features Compatible With Wire & Cable Type : Coax Cable Contact Features Contact Shape & Form : Round Crimp Wire Terminal Type : Ferrule Mating Pin Diameter : 2.8 MM  [.11 INCH ] Terminal Orientation : Vertical Terminal Plating Material : Silver Dimensions Barrel Inside Diameter : 6.4 MM  [.25 INCH ] Overall Product Length : 11.5 MM  [.45 INCH ] Packaging Features Packaging Method : Box
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Coax Cable Contact Features Contact Shape & Form : Round Crimp Wire Terminal Type : Ferrule Mating Pin Diameter : 2.8 MM  [.11 INCH ] Terminal Orientation : Vertical Terminal Plating Material : Silver Dimensions Barrel Inside Diameter : 6.4 MM  [.25 INCH ] Overall Product Length : 11.5 MM  [.45 INCH ] Packaging Features Packaging Method : Box
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 2350478-1 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
2350478-1
Crimp Wire Pins, Tabs & Ferrules 2350478-1
Configuration Features Compatible With Wire & Cable Type : Coax Cable Contact Features Contact Shape & Form : Round Crimp Wire Terminal Type : Ferrule Mating Pin Diameter : 2.8 MM  [.11 INCH ] Terminal Orientation : Vertical Terminal Plating Material : Silver Dimensions Barrel Inside Diameter : 6.4 MM  [.25 INCH ] Overall Product Length : 11.5 MM  [.45 INCH ] Packaging Features Packaging Method : Box

Configuration Features


  • Compatible With Wire & Cable Type : Coax Cable

Contact Features


  • Contact Shape & Form : Round
  • Crimp Wire Terminal Type : Ferrule
  • Mating Pin Diameter : 2.8 MM  [.11 INCH ]
  • Terminal Orientation : Vertical
  • Terminal Plating Material : Silver

Dimensions


  • Barrel Inside Diameter : 6.4 MM  [.25 INCH ]
  • Overall Product Length : 11.5 MM  [.45 INCH ]

Packaging Features


  • Packaging Method : Box
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2350478-1
Product Name Crimp Wire Pins, Tabs & Ferrules
Terminal Type Ferrule Terminal; Ferrule
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627102-1 - TE Connectivity
Specs
Material Unplated
North American 15 to 18 AWG
International 0.7000 to 2.1 mm2
View Details
Splices - 108961N008 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Connector Contacts - 102918-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Magnet Wire Terminals - 1-1394429-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 31 to 33 AWG
View Details