TE Connectivity
Connector Contacts
2367820-1
Description
Contact Features Contact Current Rating (Max) (AMP) : 8.6 Contact Mating Area Plating Material : Gold (Au) Contact Type : Tab
Dimensions Wire Size (MMSQ) : .05 - .1 Wire Size (AWG) : 30 - 28
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Reel & Box
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Current Rating (Max) (AMP) : 8.6 Contact Mating Area Plating Material : Gold (Au) Contact Type : Tab
Dimensions Wire Size (MMSQ) : .05 - .1 Wire Size (AWG) : 30 - 28
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Reel & Box
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Current Rating (Max) (AMP) : 8.6 Contact Mating Area Plating Material : Gold (Au) Contact Type : Tab
Dimensions Wire Size (MMSQ) : .05 - .1 Wire Size (AWG) : 30 - 28
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Reel & Box
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Contact Features
- Contact Current Rating (Max) (AMP) : 8.6
- Contact Mating Area Plating Material : Gold (Au)
- Contact Type : Tab
Dimensions
- Wire Size (MMSQ) : .05 - .1
- Wire Size (AWG) : 30 - 28
Operation/Application
- Circuit Application : Power & Signal
Packaging Features
- Packaging Method : Reel & Box
Termination Features
- Product Terminates To : Wire & Cable
Usage Conditions
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
2367820-1 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
Features
RoHS; Insulated
North American
10 to 12 AWG
International
3 to 6 mm2
View Details
Terminal Type
Splice/PCB Terminal
Features
RoHS
View Details