TE Connectivity
Shielded Contacts
251913-000
Description
Configuration Features Compatible With Wire & Cable Type : Coaxial
Contact Features Contact Size : Size 12 Contact Type : Socket
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Coaxial
Contact Features Contact Size : Size 12 Contact Type : Socket
Request a Quote
Email Supplier
Datasheet
Suppliers
Configuration Features Compatible With Wire & Cable Type : Coaxial
Contact Features Contact Size : Size 12 Contact Type : Socket
Configuration Features
- Compatible With Wire & Cable Type : Coaxial
Contact Features
- Contact Size : Size 12
- Contact Type : Socket
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
251913-000 |
|
Product Name
|
Shielded Contacts |
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Ring Terminal
Material
Brass, Pre-Tin
Features
RoHS
View Details
Material
Tin
Features
RoHS; Insulated
North American
18 to 22 AWG
View Details
Features
RoHS
North American
14 to 16 AWG
International
1.23 to 2.27 mm2
View Details
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
2 suppliers