TE Connectivity Special Purpose Terminals 2360888-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Special Purpose Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Silver Dimensions Product Length : 58.9 MM  [2.319 INCH ] Terminal Material Thickness : 2.5 MM  [.098 INCH ] Packaging Features Packaging Method : Package Product Type Features Sealable : No
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Special Purpose Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Silver Dimensions Product Length : 58.9 MM  [2.319 INCH ] Terminal Material Thickness : 2.5 MM  [.098 INCH ] Packaging Features Packaging Method : Package Product Type Features Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Terminals - 2360888-1 - TE Connectivity
Berwyn, PA, United States
Special Purpose Terminals
2360888-1
Special Purpose Terminals 2360888-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Special Purpose Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Silver Dimensions Product Length : 58.9 MM  [2.319 INCH ] Terminal Material Thickness : 2.5 MM  [.098 INCH ] Packaging Features Packaging Method : Package Product Type Features Sealable : No

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Special Purpose Terminal Type : Tab
  • Terminal Orientation : Straight
  • Terminal Plating Material : Silver

Dimensions


  • Product Length : 58.9 MM  [2.319 INCH ]
  • Terminal Material Thickness : 2.5 MM  [.098 INCH ]

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Sealable : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2360888-1
Product Name Special Purpose Terminals
Material Silver
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160759-1 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
2 suppliers
Connector Contacts - 1-175218-5 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
Connector Contacts - 104480-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers