TE Connectivity Connector Contacts 2368258-2

Description
Configuration Features Compatible With Wire & Cable Type : Coax Cable Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Size : .51mm Contact Type : Pin Wire Contact Termination Area Plating Material : Tin over Nickel Dimensions Wire Size (MMSQ) : .22 - .35 Wire Size (AWG) : 24 - 22 Wire Size (CMA) : .65 Electrical Characteristics Operating Voltage (VDC) : 60 Mechanical Attachment Contact Retention Type Within Housing : Snap-In Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel Packaging Quantity : 500 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Coax Cable Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Size : .51mm Contact Type : Pin Wire Contact Termination Area Plating Material : Tin over Nickel Dimensions Wire Size (MMSQ) : .22 - .35 Wire Size (AWG) : 24 - 22 Wire Size (CMA) : .65 Electrical Characteristics Operating Voltage (VDC) : 60 Mechanical Attachment Contact Retention Type Within Housing : Snap-In Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel Packaging Quantity : 500 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 2368258-2 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
2368258-2
Connector Contacts 2368258-2
Configuration Features Compatible With Wire & Cable Type : Coax Cable Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Size : .51mm Contact Type : Pin Wire Contact Termination Area Plating Material : Tin over Nickel Dimensions Wire Size (MMSQ) : .22 - .35 Wire Size (AWG) : 24 - 22 Wire Size (CMA) : .65 Electrical Characteristics Operating Voltage (VDC) : 60 Mechanical Attachment Contact Retention Type Within Housing : Snap-In Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel Packaging Quantity : 500 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Coax Cable

Contact Features


  • Contact Base Material : Copper
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Size : .51mm
  • Contact Type : Pin
  • Wire Contact Termination Area Plating Material : Tin over Nickel

Dimensions


  • Wire Size (MMSQ) : .22 - .35
  • Wire Size (AWG) : 24 - 22
  • Wire Size (CMA) : .65

Electrical Characteristics


  • Operating Voltage (VDC) : 60

Mechanical Attachment


  • Contact Retention Type Within Housing : Snap-In

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 500

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2368258-2
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 100645-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers
Connector Contacts - 104480-7 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Ring Terminals - 1-1377172-7 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Splices - 052609-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details