TE Connectivity Connector Contacts 2538951-3

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Bronze Contact Current Rating (Max) (AMP) : 1 Contact Fabrication : Stamped & Formed Contact Length : 4 MM  [.157 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : .02 MICM  [.08 MICIN ] Contact Retention Within Housing : With Contact Size : 4mm Contact Type : Receptacle Contact Underplating Material : Copper Wire Contact Termination Area Plating Material : Gold Flash Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : .02 MICM  [.08 MICIN ] Dimensions Compatible Insulation Diameter Range : .8 MM  [.03 INCH ] Wire Size (MMSQ) : .03 - .08 Wire Size (AWG) : 32 - 28 Electrical Characteristics Contact Resistance (MOHM) : 20 Dielectric Withstanding Voltage (Max) (VAC) : 500 Dielectric Withstanding Voltage (Max) (V) : 500 Insulation Resistance (Min) (MEGOHM) : 100 Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Mechanical Attachment Carrier Strip Mount Orientation : Side Feed Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Power & Signal For Multiple Crimp : No Packaging Features Packaging Method : Reel/Carton Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Stranded Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Bronze Contact Current Rating (Max) (AMP) : 1 Contact Fabrication : Stamped & Formed Contact Length : 4 MM  [.157 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : .02 MICM  [.08 MICIN ] Contact Retention Within Housing : With Contact Size : 4mm Contact Type : Receptacle Contact Underplating Material : Copper Wire Contact Termination Area Plating Material : Gold Flash Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : .02 MICM  [.08 MICIN ] Dimensions Compatible Insulation Diameter Range : .8 MM  [.03 INCH ] Wire Size (MMSQ) : .03 - .08 Wire Size (AWG) : 32 - 28 Electrical Characteristics Contact Resistance (MOHM) : 20 Dielectric Withstanding Voltage (Max) (VAC) : 500 Dielectric Withstanding Voltage (Max) (V) : 500 Insulation Resistance (Min) (MEGOHM) : 100 Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Mechanical Attachment Carrier Strip Mount Orientation : Side Feed Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Power & Signal For Multiple Crimp : No Packaging Features Packaging Method : Reel/Carton Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Stranded Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Berwyn, PA, United States
Connector Contacts
2538951-3
Connector Contacts 2538951-3
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Bronze Contact Current Rating (Max) (AMP) : 1 Contact Fabrication : Stamped & Formed Contact Length : 4 MM  [.157 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : .02 MICM  [.08 MICIN ] Contact Retention Within Housing : With Contact Size : 4mm Contact Type : Receptacle Contact Underplating Material : Copper Wire Contact Termination Area Plating Material : Gold Flash Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : .02 MICM  [.08 MICIN ] Dimensions Compatible Insulation Diameter Range : .8 MM  [.03 INCH ] Wire Size (MMSQ) : .03 - .08 Wire Size (AWG) : 32 - 28 Electrical Characteristics Contact Resistance (MOHM) : 20 Dielectric Withstanding Voltage (Max) (VAC) : 500 Dielectric Withstanding Voltage (Max) (V) : 500 Insulation Resistance (Min) (MEGOHM) : 100 Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Mechanical Attachment Carrier Strip Mount Orientation : Side Feed Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Power & Signal For Multiple Crimp : No Packaging Features Packaging Method : Reel/Carton Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Stranded Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Base Material : Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Fabrication : Stamped & Formed
  • Contact Length : 4 MM  [.157 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Finish : Bright
  • Contact Mating Area Plating Material Thickness : .02 MICM  [.08 MICIN ]
  • Contact Retention Within Housing : With
  • Contact Size : 4mm
  • Contact Type : Receptacle
  • Contact Underplating Material : Copper
  • Wire Contact Termination Area Plating Material : Gold Flash
  • Wire Contact Termination Area Plating Material Finish : Bright
  • Wire Contact Termination Area Plating Thickness : .02 MICM  [.08 MICIN ]

Dimensions


  • Compatible Insulation Diameter Range : .8 MM  [.03 INCH ]
  • Wire Size (MMSQ) : .03 - .08
  • Wire Size (AWG) : 32 - 28

Electrical Characteristics


  • Contact Resistance (MOHM) : 20
  • Dielectric Withstanding Voltage (Max) (VAC) : 500
  • Dielectric Withstanding Voltage (Max) (V) : 500
  • Insulation Resistance (Min) (MEGOHM) : 100
  • Operating Voltage (VAC) : 50
  • Operating Voltage (VDC) : 50

Mechanical Attachment


  • Carrier Strip Mount Orientation : Side Feed
  • Contact Retention Type Within Housing : Locking Lance

Operation/Application


  • Circuit Application : Power & Signal
  • For Multiple Crimp : No

Packaging Features


  • Packaging Method : Reel/Carton
  • Packaging Quantity : 20000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Discrete Wire Type : Stranded

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2538951-3
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Wire Pins, Tabs & Ferrules - 1-1377174-0 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
Connector Contacts - 102316-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 104480-9 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers