TE Connectivity Connector Contacts 2-448139-9

Description
Contact Features Contact Base Material : Copper Alloy Contact Length : 40.28 MM  [1.586 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Retention Within Housing : With Contact Size : Size 16 Contact Type : Pin Identification Marking Contact Color Code : Blue/Orange Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Packaging Features Packaging Method : Package Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote
Description
Contact Features Contact Base Material : Copper Alloy Contact Length : 40.28 MM  [1.586 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Retention Within Housing : With Contact Size : Size 16 Contact Type : Pin Identification Marking Contact Color Code : Blue/Orange Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Packaging Features Packaging Method : Package Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 2-448139-9 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
2-448139-9
Connector Contacts 2-448139-9
Contact Features Contact Base Material : Copper Alloy Contact Length : 40.28 MM  [1.586 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Retention Within Housing : With Contact Size : Size 16 Contact Type : Pin Identification Marking Contact Color Code : Blue/Orange Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Packaging Features Packaging Method : Package Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Solder

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Length : 40.28 MM  [1.586 INCH ]
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Retention Within Housing : With
  • Contact Size : Size 16
  • Contact Type : Pin

Identification Marking


  • Contact Color Code : Blue/Orange

Mechanical Attachment


  • Contact Retention Type Within Housing : Retention Clip

Packaging Features


  • Packaging Method : Package

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to Printed Circuit Board : Through Hole - Solder
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2-448139-9
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - PB786CT-ND - DigiKey
Specs
Terminal Type Standard
North American 14 to 16 AWG
View Details
2 suppliers
Crimp Wire Pins, Tabs & Ferrules - 1-150656-1 - TE Connectivity
Specs
Terminal Type Shur-Plug Terminal
Material Unplated
Features RoHS
View Details
3 suppliers
Connector Contacts - 102316-8 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Splices - 114163-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 12 to 14 AWG
International 2 to 4 mm2
View Details