TE Connectivity Spade Terminals 2401985-1

Description
Contact Features Contact Underplating Material : Copper Spade Terminal Type : Rectangular Tongue Terminal Terminal Orientation : Right Angle Terminal Plating Material : Silver Dimensions Product Length : 39.15 MM  [1.54 INCH ] Wire Size (MMSQ) : 25 - 60 Wire Size (AWG) : 3 Electrical Characteristics Voltage Rating (V) : 1000 Operation/Applicatio n Compatible With Wire Base Material : Copper Product Type Features Sealable : No Usage Conditions Operating Temperature Range : -40 - 180 DEGC  [-40 - 356 DEGF ]
Request a Quote
Description
Contact Features Contact Underplating Material : Copper Spade Terminal Type : Rectangular Tongue Terminal Terminal Orientation : Right Angle Terminal Plating Material : Silver Dimensions Product Length : 39.15 MM  [1.54 INCH ] Wire Size (MMSQ) : 25 - 60 Wire Size (AWG) : 3 Electrical Characteristics Voltage Rating (V) : 1000 Operation/Applicatio n Compatible With Wire Base Material : Copper Product Type Features Sealable : No Usage Conditions Operating Temperature Range : -40 - 180 DEGC  [-40 - 356 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spade Terminals - 2401985-1 - TE Connectivity
Berwyn, PA, United States
Spade Terminals
2401985-1
Spade Terminals 2401985-1
Contact Features Contact Underplating Material : Copper Spade Terminal Type : Rectangular Tongue Terminal Terminal Orientation : Right Angle Terminal Plating Material : Silver Dimensions Product Length : 39.15 MM  [1.54 INCH ] Wire Size (MMSQ) : 25 - 60 Wire Size (AWG) : 3 Electrical Characteristics Voltage Rating (V) : 1000 Operation/Applicatio n Compatible With Wire Base Material : Copper Product Type Features Sealable : No Usage Conditions Operating Temperature Range : -40 - 180 DEGC  [-40 - 356 DEGF ]

Contact Features


  • Contact Underplating Material : Copper
  • Spade Terminal Type : Rectangular Tongue Terminal
  • Terminal Orientation : Right Angle
  • Terminal Plating Material : Silver

Dimensions


  • Product Length : 39.15 MM  [1.54 INCH ]
  • Wire Size (MMSQ) : 25 - 60
  • Wire Size (AWG) : 3

Electrical Characteristics


  • Voltage Rating (V) : 1000

Operation/Application


  • Compatible With Wire Base Material : Copper

Product Type Features


  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -40 - 180 DEGC  [-40 - 356 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2401985-1
Product Name Spade Terminals
Material Silver
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104505-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-173237-1 - TE Connectivity
Specs
Features RoHS
View Details
Quick Disconnects - 1-160759-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
2 suppliers
Splices - 1-1627140-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details