Configuration Features Connection Capacity : Single
Contact Features Contact Mating Area Plating Material Thickness : 2 MICM [78.74 MICIN ] Contact Underplating Material : Brass Contact Underplating Material Thickness : 1.3 MICM [51.18 MICIN ] Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 2 MICM [78.74 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : .25
Dimensions PCB Thickness (Recommended) : 1.6 MM [.063 INCH ] Profile Height from PCB : 11.1 MM [.437 INCH ]
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Reel
Product Type Features Insertion Force : Normal Terminal Features : Stud Hole
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Connection Capacity : Single
Contact Features Contact Mating Area Plating Material Thickness : 2 MICM [78.74 MICIN ] Contact Underplating Material : Brass Contact Underplating Material Thickness : 1.3 MICM [51.18 MICIN ] Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 2 MICM [78.74 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : .25
Dimensions PCB Thickness (Recommended) : 1.6 MM [.063 INCH ] Profile Height from PCB : 11.1 MM [.437 INCH ]
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Reel
Product Type Features Insertion Force : Normal Terminal Features : Stud Hole
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Configuration Features Connection Capacity : Single
Contact Features Contact Mating Area Plating Material Thickness : 2 MICM [78.74 MICIN ] Contact Underplating Material : Brass Contact Underplating Material Thickness : 1.3 MICM [51.18 MICIN ] Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 2 MICM [78.74 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : .25
Dimensions PCB Thickness (Recommended) : 1.6 MM [.063 INCH ] Profile Height from PCB : 11.1 MM [.437 INCH ]
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Reel
Product Type Features Insertion Force : Normal Terminal Features : Stud Hole
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Configuration Features
Connection Capacity : Single
Contact Features
Contact Mating Area Plating Material Thickness : 2 MICM [78.74 MICIN ]
Contact Underplating Material : Brass
Contact Underplating Material Thickness : 1.3 MICM [51.18 MICIN ]
Mating Tab Thickness : .8 MM [.031 INCH ]
Mating Tab Width : 6.35 MM [.25 INCH ]
PCB Contact Termination Area Plating Material Thickness : 2 MICM [78.74 MICIN ]
PCB Terminal Type : Tab
Terminal Orientation : Straight
Terminal Plating Material : Tin
Terminal Size : .25
Dimensions
PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
Profile Height from PCB : 11.1 MM [.437 INCH ]
Mechanical Attachment
Wire Insulation Support : Without
Packaging Features
Packaging Method : Reel
Product Type Features
Insertion Force : Normal
Terminal Features : Stud Hole
Termination Features
Product Terminates To : Printed Circuit Board
Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions
Insulation Option : Uninsulated
Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]