TE Connectivity Connector Contacts 2560-202-2090

Description
Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Size : Size 20 Contact Type : Pin Wire Contact Termination Area Plating Material : Gold
Request a Quote
Description
Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Size : Size 20 Contact Type : Pin Wire Contact Termination Area Plating Material : Gold
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 2560-202-2090 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
2560-202-2090
Connector Contacts 2560-202-2090
Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Size : Size 20 Contact Type : Pin Wire Contact Termination Area Plating Material : Gold

Contact Features


  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Size : Size 20
  • Contact Type : Pin
  • Wire Contact Termination Area Plating Material : Gold
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2560-202-2090
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104505-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Shielded Contacts - 023589-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
Splices - 1-141175-1 - TE Connectivity
TE Connectivity
Specs
Material Unplated
Features RoHS
North American 20 to 27 AWG
View Details
Connector Contacts - 118385-5 - TE Connectivity
Specs
Features RoHS
View Details