Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Barrel Type : Closed Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Fabrication : Stamped & Formed Contact Length : 5.9 MM [.232 INCH ] Contact Mating Area Length : 3.3 MM [.13 INCH ] Contact Mating Area Plating Material : Gold over Nickel Contact Mating Area Plating Material Thickness : .75 MICM [30 MICIN ] Contact Orientation : Straight Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : .76 MICM [30 MICIN ] Wire Contact Termination Area Plating Material : Tin over Nickel Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : .75 MICM [30 MICIN ]
Dimensions Compatible Insulation Diameter Range : 1.35 - 1.6 MM [.053 - .063 INCH ] Wire Size (MMSQ) : .204 - .325 Wire Size (AWG) : 22 - 24
Electrical Characteristics Contact Resistance (MOHM) : 20 Dielectric Withstanding Voltage (Max) (VAC) : 650 Dielectric Withstanding Voltage (Max) (V) : 650 Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50
Industry Standards Compatible With Agency/Standards Products : IEC UL Flammability Rating : UL 94V-0
Mechanical Attachment Carrier Strip Mount Orientation : Side Feed Contact Retention Type Within Housing : Crimp Snap-In
Operation/Applicatio
n Circuit Application : Power & Signal Compatible With Wire Base Material : Copper For Multiple Crimp : No
Packaging Features Packaging Method : Reeled with Interleaving Paper Packaging Quantity : 84000
Product Type Features Compatible With Discrete Wire Type : Stranded Discrete Wire Type : Stranded Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-67 - 221 DEGF ]
Configuration Features
- Compatible With Wire & Cable Type : Discrete Wire
Contact Features
- Barrel Type : Closed
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : 2
- Contact Fabrication : Stamped & Formed
- Contact Length : 5.9 MM [.232 INCH ]
- Contact Mating Area Length : 3.3 MM [.13 INCH ]
- Contact Mating Area Plating Material : Gold over Nickel
- Contact Mating Area Plating Material Thickness : .75 MICM [30 MICIN ]
- Contact Orientation : Straight
- Contact Type : Socket
- Contact Underplating Material : Nickel
- Contact Underplating Material Thickness : .76 MICM [30 MICIN ]
- Wire Contact Termination Area Plating Material : Tin over Nickel
- Wire Contact Termination Area Plating Material Finish : Bright
- Wire Contact Termination Area Plating Thickness : .75 MICM [30 MICIN ]
Dimensions
- Compatible Insulation Diameter Range : 1.35 - 1.6 MM [.053 - .063 INCH ]
- Wire Size (MMSQ) : .204 - .325
- Wire Size (AWG) : 22 - 24
Electrical Characteristics
- Contact Resistance (MOHM) : 20
- Dielectric Withstanding Voltage (Max) (VAC) : 650
- Dielectric Withstanding Voltage (Max) (V) : 650
- Insulation Resistance (Min) (MEGOHM) : 1000
- Operating Voltage (VAC) : 50
- Operating Voltage (VDC) : 50
Industry Standards
- Compatible With Agency/Standards Products : IEC
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Carrier Strip Mount Orientation : Side Feed
- Contact Retention Type Within Housing : Crimp Snap-In
Operation/Application
- Circuit Application : Power & Signal
- Compatible With Wire Base Material : Copper
- For Multiple Crimp : No
Packaging Features
- Packaging Method : Reeled with Interleaving Paper
- Packaging Quantity : 84000
Product Type Features
- Compatible With Discrete Wire Type : Stranded
- Discrete Wire Type : Stranded
- Sealable : No
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -40 - 105 DEGC [-67 - 221 DEGF ]