TE Connectivity Connector Contacts 2-448138-7

Description
Contact Features Contact Length (INCH) : 1.253 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Nickel Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet
Description
Contact Features Contact Length (INCH) : 1.253 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Nickel Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 2-448138-7 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
2-448138-7
Connector Contacts 2-448138-7
Contact Features Contact Length (INCH) : 1.253 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Nickel Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder

Contact Features


  • Contact Length (INCH) : 1.253
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Retention Within Housing : With
  • Contact Size : Size 20
  • Contact Type : Pin
  • Contact Underplating Material : Nickel

Mechanical Attachment


  • Contact Retention Type Within Housing : Retention Clip

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Solder
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2-448138-7
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175196-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
Quick Disconnects - 1-1627057-6 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 14 to 19 AWG
View Details
Connector Contacts - 1123721-1 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.8900 mm2
View Details
Connector Contacts - 1-175216-2 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details