TE Connectivity PCB Terminals 2497137-2

Description
Contact Features Contact Underplating Material : Nickel Mating Pin Diameter : 1.2 MM  [.047 INCH ] Mating Tab Thickness : .8 MM  [.032 INCH ] Mating Tab Width : 6.3 MM  [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : Flag Terminal Plating Material : Tin Terminal Size : .25 Dimensions PCB Hole Diameter : 1.7 MM  [.066 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 6.02 MM  [.23 INCH ] Packaging Features Packaging Method : Emboss on Reel Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Underplating Material : Nickel Mating Pin Diameter : 1.2 MM  [.047 INCH ] Mating Tab Thickness : .8 MM  [.032 INCH ] Mating Tab Width : 6.3 MM  [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : Flag Terminal Plating Material : Tin Terminal Size : .25 Dimensions PCB Hole Diameter : 1.7 MM  [.066 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 6.02 MM  [.23 INCH ] Packaging Features Packaging Method : Emboss on Reel Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 2497137-2 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
2497137-2
PCB Terminals 2497137-2
Contact Features Contact Underplating Material : Nickel Mating Pin Diameter : 1.2 MM  [.047 INCH ] Mating Tab Thickness : .8 MM  [.032 INCH ] Mating Tab Width : 6.3 MM  [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : Flag Terminal Plating Material : Tin Terminal Size : .25 Dimensions PCB Hole Diameter : 1.7 MM  [.066 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 6.02 MM  [.23 INCH ] Packaging Features Packaging Method : Emboss on Reel Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Contact Features


  • Contact Underplating Material : Nickel
  • Mating Pin Diameter : 1.2 MM  [.047 INCH ]
  • Mating Tab Thickness : .8 MM  [.032 INCH ]
  • Mating Tab Width : 6.3 MM  [.25 INCH ]
  • PCB Terminal Type : Tab
  • Terminal Orientation : Flag
  • Terminal Plating Material : Tin
  • Terminal Size : .25

Dimensions


  • PCB Hole Diameter : 1.7 MM  [.066 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Profile Height from PCB : 6.02 MM  [.23 INCH ]

Packaging Features


  • Packaging Method : Emboss on Reel

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2497137-2
Product Name PCB Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 103455-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
2 suppliers
Quick Disconnects - 1-100645-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 17 AWG
View Details
2 suppliers
Quick Disconnects - 1-1377175-7 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 18 to 22 AWG
View Details
Splices - 1-1659304-0 - TE Connectivity
TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 10 to 14 AWG
View Details