TE Connectivity Ring Terminals 2-36161-2

Description
Body Features Terminal & Contact Weight : 2.789 G  [.097 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 5.84 MM  [.23 INCH ] Compatible Insulation Diameter Range : 3.81 - 5.84 MM  [.15 - .23 INCH ] Product Length : 27.51 MM  [1.083 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 2500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : 2.789 G  [.097 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 5.84 MM  [.23 INCH ] Compatible Insulation Diameter Range : 3.81 - 5.84 MM  [.15 - .23 INCH ] Product Length : 27.51 MM  [1.083 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 2500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 2-36161-2 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
2-36161-2
Ring Terminals 2-36161-2
Body Features Terminal & Contact Weight : 2.789 G  [.097 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 5.84 MM  [.23 INCH ] Compatible Insulation Diameter Range : 3.81 - 5.84 MM  [.15 - .23 INCH ] Product Length : 27.51 MM  [1.083 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 2500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Terminal & Contact Weight : 2.789 G  [.097 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 5.84 MM  [.23 INCH ]
  • Compatible Insulation Diameter Range : 3.81 - 5.84 MM  [.15 - .23 INCH ]
  • Product Length : 27.51 MM  [1.083 INCH ]
  • Stud Diameter : 5 MM  [.197 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 2.62 - 6.64
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 5180 - 13100

Electrical Characteristics


  • Voltage Rating (V) : 300

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Tape Mounted
  • Packaging Quantity : 2500

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : #10
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A27284TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A27284TR-ND
Terminals - Ring Connectors A27284TR-ND
CONN RING CIRC 10-12AWG #10

CONN RING CIRC 10-12AWG #10

Buy Now Datasheet
Terminals - Ring Connectors - A27284CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A27284CT-ND
Terminals - Ring Connectors A27284CT-ND
CONN RING CIRC 10-12AWG #10

CONN RING CIRC 10-12AWG #10

Buy Now Datasheet
PIDG NYLON & KD-TAPE, TERMINAL,PIDG R 12-10 10 - 70086637 - Allied Electronics, Inc.
Fort Worth, TX, USA
PIDG NYLON & KD-TAPE, TERMINAL,PIDG R 12-10 10
70086637
PIDG NYLON & KD-TAPE, TERMINAL,PIDG R 12-10 10 70086637
PIDG NYLON & KD-TAPE, TERMINAL,PIDG R 12-10 10

PIDG NYLON & KD-TAPE, TERMINAL,PIDG R 12-10 10

Supplier's Site
Sheung Wan, Hong Kong
Terminals
2-36161-2
Terminals 2-36161-2
Terminals PIDG 12-10 AWG

Terminals PIDG 12-10 AWG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 2-36161-2 A27284TR-ND A27284CT-ND 70086637 2-36161-2
Product Name Ring Terminals Terminals - Ring Connectors Terminals - Ring Connectors PIDG NYLON & KD-TAPE, TERMINAL,PIDG R 12-10 10 Terminals
Material Tin Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104480-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-104479-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 104480-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 102548-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers