TE Connectivity
Connector Contacts
2380403-1
Description
Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Type : Receptacle
Dimensions Compatible Insulation Diameter Range : .7 - 1.1 MM [.03 - .043 INCH ] Wire Size (MMSQ) : .05 - .2 Wire Size (AWG) : 30 - 24
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Bag & Box Packaging Quantity : 1000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Type : Receptacle
Dimensions Compatible Insulation Diameter Range : .7 - 1.1 MM [.03 - .043 INCH ] Wire Size (MMSQ) : .05 - .2 Wire Size (AWG) : 30 - 24
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Bag & Box Packaging Quantity : 1000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Type : Receptacle
Dimensions Compatible Insulation Diameter Range : .7 - 1.1 MM [.03 - .043 INCH ] Wire Size (MMSQ) : .05 - .2 Wire Size (AWG) : 30 - 24
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Bag & Box Packaging Quantity : 1000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Contact Features
- Contact Current Rating (Max) (AMP) : 1
- Contact Type : Receptacle
Dimensions
- Compatible Insulation Diameter Range : .7 - 1.1 MM [.03 - .043 INCH ]
- Wire Size (MMSQ) : .05 - .2
- Wire Size (AWG) : 30 - 24
Operation/Application
- Circuit Application : Power & Signal
Packaging Features
- Packaging Method : Bag & Box
- Packaging Quantity : 1000
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
2380403-1 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
16 to 18 AWG
International
0.7500 to 1.5 mm2
View Details
Features
RoHS
North American
20 to 24 AWG
International
0.2500 to 0.5000 mm2
View Details
Features
RoHS
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details