TE Connectivity Splices 2388553-5

Description
Body Features Primary Product Color : Blue Splice Features : Standard Configuration Features Splice Capacity : 4 Contact Features Barrel Type : Closed Dimensions Wire Size (AWG) : 12 - 22 Industry Standards Compatible With Agency/Standards Products : UL Government Qualified Splice : No Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Bag/Box Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Type : Closed End Splice Wire Insulation Support Retention Type : Non-Insulation Support
Request a Quote
Description
Body Features Primary Product Color : Blue Splice Features : Standard Configuration Features Splice Capacity : 4 Contact Features Barrel Type : Closed Dimensions Wire Size (AWG) : 12 - 22 Industry Standards Compatible With Agency/Standards Products : UL Government Qualified Splice : No Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Bag/Box Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Type : Closed End Splice Wire Insulation Support Retention Type : Non-Insulation Support
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 2388553-5 - TE Connectivity
Berwyn, PA, United States
Splices
2388553-5
Splices 2388553-5
Body Features Primary Product Color : Blue Splice Features : Standard Configuration Features Splice Capacity : 4 Contact Features Barrel Type : Closed Dimensions Wire Size (AWG) : 12 - 22 Industry Standards Compatible With Agency/Standards Products : UL Government Qualified Splice : No Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Bag/Box Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Type : Closed End Splice Wire Insulation Support Retention Type : Non-Insulation Support

Body Features


  • Primary Product Color : Blue
  • Splice Features : Standard

Configuration Features


  • Splice Capacity : 4

Contact Features


  • Barrel Type : Closed

Dimensions


  • Wire Size (AWG) : 12 - 22

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Government Qualified Splice : No

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Bag/Box

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Sealable : No
  • Splice Type : Closed End Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2388553-5
Product Name Splices
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175196-5 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
Connector Contacts - 104480-7 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Connector Contacts - 104506-8 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 1-173237-1 - TE Connectivity
Specs
Features RoHS
View Details