TE Connectivity
PCB Terminals
2393227-1
Description
Contact Features Contact Mating Area Plating Material Thickness : .8 MICM [31.5 MICIN ] Contact Underplating Material : Brass Contact Underplating Material Thickness : .5 MICM [19.68 MICIN ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Terminal Size : Miniature
Dimensions Compatible Insulation Diameter (Max) : 3.8 MM [.15 INCH ] Compatible Insulation Diameter Range : 3.4 - 3.8 MM [.134 - .15 INCH ] Extension Below Board : 2.7 MM [.106 INCH ] PCB Hole Diameter : 2.5 - 2.6 MM [.098 - .102 INCH ] PCB Thickness (Recommended) : 1.6 MM [.063 INCH ] Profile Height from PCB : 4 MM [.159 INCH ] Wire Size (MMSQ) : 2.2 Wire Size (AWG) : 14
Industry Standards Compatible With Agency/Standards Products : UL
Packaging Features Packaging Method : Reel
Product Type Features Terminal Features : Stud Hole
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Mating Area Plating Material Thickness : .8 MICM [31.5 MICIN ] Contact Underplating Material : Brass Contact Underplating Material Thickness : .5 MICM [19.68 MICIN ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Terminal Size : Miniature
Dimensions Compatible Insulation Diameter (Max) : 3.8 MM [.15 INCH ] Compatible Insulation Diameter Range : 3.4 - 3.8 MM [.134 - .15 INCH ] Extension Below Board : 2.7 MM [.106 INCH ] PCB Hole Diameter : 2.5 - 2.6 MM [.098 - .102 INCH ] PCB Thickness (Recommended) : 1.6 MM [.063 INCH ] Profile Height from PCB : 4 MM [.159 INCH ] Wire Size (MMSQ) : 2.2 Wire Size (AWG) : 14
Industry Standards Compatible With Agency/Standards Products : UL
Packaging Features Packaging Method : Reel
Product Type Features Terminal Features : Stud Hole
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Mating Area Plating Material Thickness : .8 MICM [31.5 MICIN ] Contact Underplating Material : Brass Contact Underplating Material Thickness : .5 MICM [19.68 MICIN ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Terminal Size : Miniature
Dimensions Compatible Insulation Diameter (Max) : 3.8 MM [.15 INCH ] Compatible Insulation Diameter Range : 3.4 - 3.8 MM [.134 - .15 INCH ] Extension Below Board : 2.7 MM [.106 INCH ] PCB Hole Diameter : 2.5 - 2.6 MM [.098 - .102 INCH ] PCB Thickness (Recommended) : 1.6 MM [.063 INCH ] Profile Height from PCB : 4 MM [.159 INCH ] Wire Size (MMSQ) : 2.2 Wire Size (AWG) : 14
Industry Standards Compatible With Agency/Standards Products : UL
Packaging Features Packaging Method : Reel
Product Type Features Terminal Features : Stud Hole
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Contact Features
- Contact Mating Area Plating Material Thickness : .8 MICM [31.5 MICIN ]
- Contact Underplating Material : Brass
- Contact Underplating Material Thickness : .5 MICM [19.68 MICIN ]
- PCB Terminal Type : Receptacle
- Terminal Orientation : Straight
- Terminal Plating Material : Pre-Tin
- Terminal Size : Miniature
Dimensions
- Compatible Insulation Diameter (Max) : 3.8 MM [.15 INCH ]
- Compatible Insulation Diameter Range : 3.4 - 3.8 MM [.134 - .15 INCH ]
- Extension Below Board : 2.7 MM [.106 INCH ]
- PCB Hole Diameter : 2.5 - 2.6 MM [.098 - .102 INCH ]
- PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
- Profile Height from PCB : 4 MM [.159 INCH ]
- Wire Size (MMSQ) : 2.2
- Wire Size (AWG) : 14
Industry Standards
- Compatible With Agency/Standards Products : UL
Packaging Features
Product Type Features
- Terminal Features : Stud Hole
Termination Features
- Product Terminates To : Printed Circuit Board
- Termination Method to PCB : Through Hole - Solder
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
2393227-1 |
|
Product Name
|
PCB Terminals |
|
Material
|
Pre-Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
20 AWG
International
0.5000 mm2
View Details
Material
Pre-Tin
Features
RoHS
North American
15 to 18 AWG
View Details
Features
RoHS
North American
8 to 10 AWG
International
5 to 8 mm2
View Details