TE Connectivity PCB Spring Contacts 2388202-2

Description
Configuration Features Number of Positions : 1 Side Protected : Yes Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Working Range (High) (MM) : 3.5 Contact Working Range (Low) (MM) : 2.6 Point of Contact Area Plating Material : Gold Dimensions Product Length (MM) : 3.26 Product Width (MM) : 1.4 Uncompressed Height (MM) : 3.8 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 3000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Scalable : Yes Spring Finger Type : Preloaded - C-Clip Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 1 Side Protected : Yes Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Working Range (High) (MM) : 3.5 Contact Working Range (Low) (MM) : 2.6 Point of Contact Area Plating Material : Gold Dimensions Product Length (MM) : 3.26 Product Width (MM) : 1.4 Uncompressed Height (MM) : 3.8 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 3000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Scalable : Yes Spring Finger Type : Preloaded - C-Clip Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Spring Contacts - 2388202-2 - TE Connectivity
Berwyn, PA, United States
PCB Spring Contacts
2388202-2
PCB Spring Contacts 2388202-2
Configuration Features Number of Positions : 1 Side Protected : Yes Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Working Range (High) (MM) : 3.5 Contact Working Range (Low) (MM) : 2.6 Point of Contact Area Plating Material : Gold Dimensions Product Length (MM) : 3.26 Product Width (MM) : 1.4 Uncompressed Height (MM) : 3.8 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 3000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Scalable : Yes Spring Finger Type : Preloaded - C-Clip Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Number of Positions : 1
  • Side Protected : Yes

Contact Features


  • Contact Current Rating (Max) (AMP) : .5
  • Contact Working Range (High) (MM) : 3.5
  • Contact Working Range (Low) (MM) : 2.6
  • Point of Contact Area Plating Material : Gold

Dimensions


  • Product Length (MM) : 3.26
  • Product Width (MM) : 1.4
  • Uncompressed Height (MM) : 3.8

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 3000

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Scalable : Yes
  • Spring Finger Type : Preloaded - C-Clip

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2388202-2
Product Name PCB Spring Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 109452-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 18 AWG
View Details
3 suppliers
Connector Contacts - 102917-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Magnet Wire Terminals - 1-1394431-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details