TE Connectivity Special Purpose Terminals 2377926-2

Description
Contact Features Special Purpose Terminal Type : Receptacle Terminal Plating Material : Pre-Tin Dimensions Product Length : 17.42 MM  [.685 INCH ] Terminal Material Thickness : .32 MM  [.013 INCH ] Packaging Features Packaging Method : Loose Piece Product Type Features Sealable : No Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Contact Features Special Purpose Terminal Type : Receptacle Terminal Plating Material : Pre-Tin Dimensions Product Length : 17.42 MM  [.685 INCH ] Terminal Material Thickness : .32 MM  [.013 INCH ] Packaging Features Packaging Method : Loose Piece Product Type Features Sealable : No Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Terminals - 2377926-2 - TE Connectivity
Berwyn, PA, United States
Special Purpose Terminals
2377926-2
Special Purpose Terminals 2377926-2
Contact Features Special Purpose Terminal Type : Receptacle Terminal Plating Material : Pre-Tin Dimensions Product Length : 17.42 MM  [.685 INCH ] Terminal Material Thickness : .32 MM  [.013 INCH ] Packaging Features Packaging Method : Loose Piece Product Type Features Sealable : No Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Contact Features


  • Special Purpose Terminal Type : Receptacle
  • Terminal Plating Material : Pre-Tin

Dimensions


  • Product Length : 17.42 MM  [.685 INCH ]
  • Terminal Material Thickness : .32 MM  [.013 INCH ]

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Sealable : No

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2377926-2
Product Name Special Purpose Terminals
Material Pre-Tin
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 093790-000 - TE Connectivity
TE Connectivity
Specs
North American 18 to 22 AWG
International 0.7500 to 34 mm2
View Details
Connector Contacts - 1-104479-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 102099-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Connector Contacts - 104505-8 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details