TE Connectivity Splices 2378100-2

Description
Body Features Button Color : Yellow Terminal & Contact Weight (G) : 4.94 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 2 Contact Features Contact Base Material : Copper-Nickel-Silico n Dimensions Product Length : 45 MM  [1.77 INCH ] Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 14 - 16 Electrical Characteristics Current Rating (AMP) : 15 Operating Voltage (V) : 600 Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL 486C Government Qualified Splice : No UL Flammability Rating : UL 94V-0 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box & Carton Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Button Color : Yellow Terminal & Contact Weight (G) : 4.94 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 2 Contact Features Contact Base Material : Copper-Nickel-Silico n Dimensions Product Length : 45 MM  [1.77 INCH ] Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 14 - 16 Electrical Characteristics Current Rating (AMP) : 15 Operating Voltage (V) : 600 Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL 486C Government Qualified Splice : No UL Flammability Rating : UL 94V-0 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box & Carton Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 2378100-2 - TE Connectivity
Berwyn, PA, United States
Splices
2378100-2
Splices 2378100-2
Body Features Button Color : Yellow Terminal & Contact Weight (G) : 4.94 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 2 Contact Features Contact Base Material : Copper-Nickel-Silico n Dimensions Product Length : 45 MM  [1.77 INCH ] Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 14 - 16 Electrical Characteristics Current Rating (AMP) : 15 Operating Voltage (V) : 600 Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL 486C Government Qualified Splice : No UL Flammability Rating : UL 94V-0 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box & Carton Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Button Color : Yellow
  • Terminal & Contact Weight (G) : 4.94

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Splice Capacity : 2

Contact Features


  • Contact Base Material : Copper-Nickel-Silicon

Dimensions


  • Product Length : 45 MM  [1.77 INCH ]
  • Wire Size (MMSQ) : 1.5
  • Wire Size (AWG) : 14 - 16

Electrical Characteristics


  • Current Rating (AMP) : 15
  • Operating Voltage (V) : 600

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL 486C
  • Government Qualified Splice : No
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : Yes
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2378100-2
Product Name Splices
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 011829-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Connector Contacts - 1-175194-5 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Connector Contacts - 102106-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details