TE Connectivity
Connector Contacts
2-66507-8
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1.2 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness (MICIN) : 50 Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Nickel Mating Pin Diameter : 1.02 MM [.04 INCH ]
Dimensions Compatible Insulation Diameter Range : .76 - 1.02 MM [.03 - .04 INCH ] Wire Size (MMSQ) : .08 - .2 Wire Size (AWG) : 28 - 24
Identification Marking Contact Color Code : None
Mechanical Attachment Contact Retention Type Within Housing : Snap-In Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Strip Packaging Quantity : 1000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Termination Post & Tail Diameter (MM) : 2.16
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1.2 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness (MICIN) : 50 Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Nickel Mating Pin Diameter : 1.02 MM [.04 INCH ]
Dimensions Compatible Insulation Diameter Range : .76 - 1.02 MM [.03 - .04 INCH ] Wire Size (MMSQ) : .08 - .2 Wire Size (AWG) : 28 - 24
Identification Marking Contact Color Code : None
Mechanical Attachment Contact Retention Type Within Housing : Snap-In Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Strip Packaging Quantity : 1000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Termination Post & Tail Diameter (MM) : 2.16
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1.2 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness (MICIN) : 50 Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Nickel Mating Pin Diameter : 1.02 MM [.04 INCH ]
Dimensions Compatible Insulation Diameter Range : .76 - 1.02 MM [.03 - .04 INCH ] Wire Size (MMSQ) : .08 - .2 Wire Size (AWG) : 28 - 24
Identification Marking Contact Color Code : None
Mechanical Attachment Contact Retention Type Within Housing : Snap-In Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Strip Packaging Quantity : 1000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Termination Post & Tail Diameter (MM) : 2.16
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Contact Features
- Contact Base Material : Brass
- Contact Current Rating (Max) (AMP) : 1.2
- Contact Mating Area Plating Material : Gold Flash
- Contact Mating Area Plating Material Thickness (MICIN) : 50
- Contact Size : Size 20
- Contact Type : Pin
- Contact Underplating Material : Nickel
- Mating Pin Diameter : 1.02 MM [.04 INCH ]
Dimensions
- Compatible Insulation Diameter Range : .76 - 1.02 MM [.03 - .04 INCH ]
- Wire Size (MMSQ) : .08 - .2
- Wire Size (AWG) : 28 - 24
Identification Marking
- Contact Color Code : None
Mechanical Attachment
- Contact Retention Type Within Housing : Snap-In
- Wire Insulation Support : With
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Strip
- Packaging Quantity : 1000
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
- Termination Post & Tail Diameter (MM) : 2.16
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
2-66507-8 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
24 to 28 AWG
International
0.0800 to 0.2400 mm2
View Details
Features
RoHS
North American
16 to 18 AWG
International
0.7500 to 1.5 mm2
View Details
Terminal Type
Splice/PCB Terminal
Features
RoHS
View Details