TE Connectivity
Connector Contacts
2560-218-2031
Description
Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Size : Size 20 Contact Type : Pin Wire Contact Termination Area Plating Material : Gold
Dimensions Wire Size (MMSQ) : .33 - .52 Wire Size (AWG) : 22 - 20
Request a Quote
Email Supplier
Description
Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Size : Size 20 Contact Type : Pin Wire Contact Termination Area Plating Material : Gold
Dimensions Wire Size (MMSQ) : .33 - .52 Wire Size (AWG) : 22 - 20
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Size : Size 20 Contact Type : Pin Wire Contact Termination Area Plating Material : Gold
Dimensions Wire Size (MMSQ) : .33 - .52 Wire Size (AWG) : 22 - 20
Contact Features
- Contact Current Rating (Max) (AMP) : 7.5
- Contact Mating Area Plating Material : Gold (Au)
- Contact Size : Size 20
- Contact Type : Pin
- Wire Contact Termination Area Plating Material : Gold
Dimensions
- Wire Size (MMSQ) : .33 - .52
- Wire Size (AWG) : 22 - 20
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
2560-218-2031 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS
North American
14 to 19 AWG
View Details
Material
Pre-Tin
Features
RoHS
North American
15 to 20 AWG
View Details
2 suppliers
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details