Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Contact Base Material : Bronze Contact Current Rating (Max) (AMP) : 1 Contact Fabrication : Stamped & Formed Contact Length : 4 MM [.157 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 2 MICM [80 MICIN ] Contact Retention Within Housing : With Contact Size : 4mm Contact Type : Receptacle Contact Underplating Material : Copper Wire Contact Termination Area Plating Material : Matte Tin Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Thickness : 2 MICM [80 MICIN ]
Dimensions Compatible Insulation Diameter Range : .8 MM [.03 INCH ] Wire Size (MMSQ) : .03 - .08 Wire Size (AWG) : 32 - 28
Electrical Characteristics Contact Resistance (MOHM) : 20 Dielectric Withstanding Voltage (Max) (VAC) : 500 Dielectric Withstanding Voltage (Max) (V) : 500 Insulation Resistance (Min) (MEGOHM) : 100 Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50
Mechanical Attachment Carrier Strip Mount Orientation : Side Feed Contact Retention Type Within Housing : Locking Lance
Operation/Applicatio
n Circuit Application : Power & Signal For Multiple Crimp : No
Packaging Features Packaging Method : Reel/Carton Packaging Quantity : 20000
Product Type Features Compatible With Discrete Wire Type : Stranded Discrete Wire Type : Stranded
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]
Configuration Features
- Compatible With Wire & Cable Type : Discrete Wire
Contact Features
- Contact Base Material : Bronze
- Contact Current Rating (Max) (AMP) : 1
- Contact Fabrication : Stamped & Formed
- Contact Length : 4 MM [.157 INCH ]
- Contact Mating Area Plating Material : Tin (Sn)
- Contact Mating Area Plating Material Finish : Matte
- Contact Mating Area Plating Material Thickness : 2 MICM [80 MICIN ]
- Contact Retention Within Housing : With
- Contact Size : 4mm
- Contact Type : Receptacle
- Contact Underplating Material : Copper
- Wire Contact Termination Area Plating Material : Matte Tin
- Wire Contact Termination Area Plating Material Finish : Matte
- Wire Contact Termination Area Plating Thickness : 2 MICM [80 MICIN ]
Dimensions
- Compatible Insulation Diameter Range : .8 MM [.03 INCH ]
- Wire Size (MMSQ) : .03 - .08
- Wire Size (AWG) : 32 - 28
Electrical Characteristics
- Contact Resistance (MOHM) : 20
- Dielectric Withstanding Voltage (Max) (VAC) : 500
- Dielectric Withstanding Voltage (Max) (V) : 500
- Insulation Resistance (Min) (MEGOHM) : 100
- Operating Voltage (VAC) : 50
- Operating Voltage (VDC) : 50
Mechanical Attachment
- Carrier Strip Mount Orientation : Side Feed
- Contact Retention Type Within Housing : Locking Lance
Operation/Application
- Circuit Application : Power & Signal
- For Multiple Crimp : No
Packaging Features
- Packaging Method : Reel/Carton
- Packaging Quantity : 20000
Product Type Features
- Compatible With Discrete Wire Type : Stranded
- Discrete Wire Type : Stranded
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]