TE Connectivity Foil Terminals 276708-2

Description
Body Features Foil Terminal Body Type : Type 6 Contact Features Foil Terminal Type : Strip Tap Terminal Plating Material : Tin Dimensions Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Packaging Features Packaging Method : Box Packaging Quantity : 2000 Termination Features Accepts Foil Thickness (Max) : .76 MM  [.03 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 170 DEGC  [-40 - 338 DEGF ]
Request a Quote Datasheet
Description
Body Features Foil Terminal Body Type : Type 6 Contact Features Foil Terminal Type : Strip Tap Terminal Plating Material : Tin Dimensions Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Packaging Features Packaging Method : Box Packaging Quantity : 2000 Termination Features Accepts Foil Thickness (Max) : .76 MM  [.03 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 170 DEGC  [-40 - 338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Foil Terminals - 276708-2 - TE Connectivity
Berwyn, PA, United States
Foil Terminals
276708-2
Foil Terminals 276708-2
Body Features Foil Terminal Body Type : Type 6 Contact Features Foil Terminal Type : Strip Tap Terminal Plating Material : Tin Dimensions Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Packaging Features Packaging Method : Box Packaging Quantity : 2000 Termination Features Accepts Foil Thickness (Max) : .76 MM  [.03 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 170 DEGC  [-40 - 338 DEGF ]

Body Features


  • Foil Terminal Body Type : Type 6

Contact Features


  • Foil Terminal Type : Strip Tap
  • Terminal Plating Material : Tin

Dimensions


  • Wire Size (MMSQ) : 1.25 - 2
  • Wire Size (AWG) : 16 - 14

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 2000

Termination Features


  • Accepts Foil Thickness (Max) : .76 MM  [.03 INCH ]

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 170 DEGC  [-40 - 338 DEGF ]
Buy Now Datasheet
Terminals - Foil Connectors - A118915CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Foil Connectors
A118915CT-ND
Terminals - Foil Connectors A118915CT-ND
CONN TERM FOIL TAP 14-16AWG

CONN TERM FOIL TAP 14-16AWG

Buy Now Datasheet
Terminals - Foil Connectors - A118915TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Foil Connectors
A118915TR-ND
Terminals - Foil Connectors A118915TR-ND
CONN TERM FOIL TAP 14-16AWG

CONN TERM FOIL TAP 14-16AWG

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
276708-2
Terminals 276708-2
Terminals TERMINAL TERMI-FOIL 16-14

Terminals TERMINAL TERMI-FOIL 16-14

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 276708-2 A118915CT-ND A118915TR-ND 276708-2
Product Name Foil Terminals Terminals - Foil Connectors Terminals - Foil Connectors Terminals
Material Tin Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-173237-0 - TE Connectivity
Specs
Features RoHS
View Details
Shielded Contacts - 108503-000 - TE Connectivity
Specs
North American 26 to 32 AWG
International 0.0300 to 0.1400 mm2
View Details
Connector Contacts - 0662-207-0882 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5.26 to 8.36 mm2
View Details
Connector Contacts - 1-104505-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details