TE Connectivity Connector Contacts 2352424-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Positions : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Shape & Form : Rectangular Contact Type : Receptacle Wire Contact Termination Area Plating Material : Nickel Dimensions Wire Size (MMSQ) : .5 - 1.25 Wire Size (AWG) : 20 - 16 Electrical Characteristics Operating Voltage (VAC) : 480 Operating Voltage (VDC) : 480 Housing Features Centerline (Pitch) (MM) : 3.8 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Barrel Type : Open Barrel Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Motor Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range (DEGC) : -55 - 105
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Positions : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Shape & Form : Rectangular Contact Type : Receptacle Wire Contact Termination Area Plating Material : Nickel Dimensions Wire Size (MMSQ) : .5 - 1.25 Wire Size (AWG) : 20 - 16 Electrical Characteristics Operating Voltage (VAC) : 480 Operating Voltage (VDC) : 480 Housing Features Centerline (Pitch) (MM) : 3.8 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Barrel Type : Open Barrel Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Motor Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range (DEGC) : -55 - 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 2352424-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
2352424-1
Connector Contacts 2352424-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Positions : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Shape & Form : Rectangular Contact Type : Receptacle Wire Contact Termination Area Plating Material : Nickel Dimensions Wire Size (MMSQ) : .5 - 1.25 Wire Size (AWG) : 20 - 16 Electrical Characteristics Operating Voltage (VAC) : 480 Operating Voltage (VDC) : 480 Housing Features Centerline (Pitch) (MM) : 3.8 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Barrel Type : Open Barrel Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Motor Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range (DEGC) : -55 - 105

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Positions : 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 10
  • Contact Mating Area Plating Material : Gold
  • Contact Retention Within Housing : With
  • Contact Shape & Form : Rectangular
  • Contact Type : Receptacle
  • Wire Contact Termination Area Plating Material : Nickel

Dimensions


  • Wire Size (MMSQ) : .5 - 1.25
  • Wire Size (AWG) : 20 - 16

Electrical Characteristics


  • Operating Voltage (VAC) : 480
  • Operating Voltage (VDC) : 480

Housing Features


  • Centerline (Pitch) (MM) : 3.8

Mechanical Attachment


  • Contact Retention Type Within Housing : Locking Lance

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Barrel Type : Open Barrel
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Motor

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2352424-1
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160301-8 - TE Connectivity
Specs
Material Silver
Features RoHS
North American 10 to 12 AWG
View Details
Connector Contacts - 100504L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Connector Contacts - 102102-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details