TE Connectivity Shielded Contacts 267979-000

Description
Configuration Features Compatible With Wire & Cable Type : Coaxial Contact Features Contact Size : Size 16 Contact Type : Socket Industry Standards Military Standard : DOD-C-83527 Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Coaxial Contact Features Contact Size : Size 16 Contact Type : Socket Industry Standards Military Standard : DOD-C-83527 Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Shielded Contacts - 267979-000 - TE Connectivity
Berwyn, PA, United States
Shielded Contacts
267979-000
Shielded Contacts 267979-000
Configuration Features Compatible With Wire & Cable Type : Coaxial Contact Features Contact Size : Size 16 Contact Type : Socket Industry Standards Military Standard : DOD-C-83527 Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Coaxial

Contact Features


  • Contact Size : Size 16
  • Contact Type : Socket

Industry Standards


  • Military Standard : DOD-C-83527

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 267979-000
Product Name Shielded Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627080-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 18 to 22 AWG
View Details
Quick Disconnects - 1-1627024-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Connector Contacts - 104479-2 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 1-1663128-0 - TE Connectivity
Specs
Features RoHS
View Details