TE Connectivity
Magnet Wire Terminals
2401610-1
Description
Body Features Compatible With Cavity Size : Special
Configuration Features Strip Orientation : Side Feed
Contact Features Contact Underplating Material : None Crimp Type : IDC Magnet Wire Terminal Type : Poke-In Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 2.92 MM [.115 INCH ] Terminal Orientation : Straight Terminal Plating Material : Post-Tin
Dimensions Aluminum Wire Size (MM) : .45 - .57 Magnet Wire Size (AWG) : 27 - 24 Magnet Wire Size (MM) : .36 - .51 Product Length : 5.33 MM [.21 INCH ] Stock Thickness (Magnet Wire Side) : .32 MM [.32 INCH ] Terminal Height (INCH) : .21
Identification Marking Identification Number : 15
Mechanical Attachment Mating Retention Type : Barbs
Operation/Applicatio
n Compatible With Wire Base Material : Copper, Aluminum
Packaging Features Packaging Method : Reel/Carton Packaging Quantity : 10000
Product Type Features Compatible With Discrete Wire Type : Magnet Wire
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Body Features Compatible With Cavity Size : Special
Configuration Features Strip Orientation : Side Feed
Contact Features Contact Underplating Material : None Crimp Type : IDC Magnet Wire Terminal Type : Poke-In Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 2.92 MM [.115 INCH ] Terminal Orientation : Straight Terminal Plating Material : Post-Tin
Dimensions Aluminum Wire Size (MM) : .45 - .57 Magnet Wire Size (AWG) : 27 - 24 Magnet Wire Size (MM) : .36 - .51 Product Length : 5.33 MM [.21 INCH ] Stock Thickness (Magnet Wire Side) : .32 MM [.32 INCH ] Terminal Height (INCH) : .21
Identification Marking Identification Number : 15
Mechanical Attachment Mating Retention Type : Barbs
Operation/Applicatio
n Compatible With Wire Base Material : Copper, Aluminum
Packaging Features Packaging Method : Reel/Carton Packaging Quantity : 10000
Product Type Features Compatible With Discrete Wire Type : Magnet Wire
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Compatible With Cavity Size : Special
Configuration Features Strip Orientation : Side Feed
Contact Features Contact Underplating Material : None Crimp Type : IDC Magnet Wire Terminal Type : Poke-In Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 2.92 MM [.115 INCH ] Terminal Orientation : Straight Terminal Plating Material : Post-Tin
Dimensions Aluminum Wire Size (MM) : .45 - .57 Magnet Wire Size (AWG) : 27 - 24 Magnet Wire Size (MM) : .36 - .51 Product Length : 5.33 MM [.21 INCH ] Stock Thickness (Magnet Wire Side) : .32 MM [.32 INCH ] Terminal Height (INCH) : .21
Identification Marking Identification Number : 15
Mechanical Attachment Mating Retention Type : Barbs
Operation/Applicatio
n Compatible With Wire Base Material : Copper, Aluminum
Packaging Features Packaging Method : Reel/Carton Packaging Quantity : 10000
Product Type Features Compatible With Discrete Wire Type : Magnet Wire
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Body Features
- Compatible With Cavity Size : Special
Configuration Features
- Strip Orientation : Side Feed
Contact Features
- Contact Underplating Material : None
- Crimp Type : IDC
- Magnet Wire Terminal Type : Poke-In
- Mating Tab Thickness : .51 MM [.02 INCH ]
- Mating Tab Width : 2.92 MM [.115 INCH ]
- Terminal Orientation : Straight
- Terminal Plating Material : Post-Tin
Dimensions
- Aluminum Wire Size (MM) : .45 - .57
- Magnet Wire Size (AWG) : 27 - 24
- Magnet Wire Size (MM) : .36 - .51
- Product Length : 5.33 MM [.21 INCH ]
- Stock Thickness (Magnet Wire Side) : .32 MM [.32 INCH ]
- Terminal Height (INCH) : .21
Identification Marking
- Identification Number : 15
Mechanical Attachment
- Mating Retention Type : Barbs
Operation/Application
- Compatible With Wire Base Material : Copper, Aluminum
Packaging Features
- Packaging Method : Reel/Carton
- Packaging Quantity : 10000
Product Type Features
- Compatible With Discrete Wire Type : Magnet Wire
Termination Features
- Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
2401610-1 |
|
Product Name
|
Magnet Wire Terminals |
|
Material
|
Post-Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS
North American
14 to 19 AWG
View Details
Material
Unplated
Features
RoHS
North American
14 to 17 AWG
View Details
2 suppliers
Material
Unplated
Features
RoHS
North American
17 to 21 AWG
View Details
Material
Tin
Features
RoHS; Insulated
North American
10 to 12 AWG
View Details
3 suppliers