TE Connectivity PCB Terminals 2388373-4

Description
Contact Features Contact Underplating Material : Nickel Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 5.9 MM  [.276 INCH ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Nickel, Tin Dimensions Extension Below Board : 3 MM  [.118 INCH ] PCB Hole Diameter : 1.45 MM  [.057 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 9.5 MM  [.37 INCH ] Terminal Material Thickness : .8 MM  [.031 INCH ] Packaging Features Packaging Method : Bag Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -10 - 80 DEGC  [14 - 176 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Underplating Material : Nickel Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 5.9 MM  [.276 INCH ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Nickel, Tin Dimensions Extension Below Board : 3 MM  [.118 INCH ] PCB Hole Diameter : 1.45 MM  [.057 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 9.5 MM  [.37 INCH ] Terminal Material Thickness : .8 MM  [.031 INCH ] Packaging Features Packaging Method : Bag Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -10 - 80 DEGC  [14 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 2388373-4 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
2388373-4
PCB Terminals 2388373-4
Contact Features Contact Underplating Material : Nickel Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 5.9 MM  [.276 INCH ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Nickel, Tin Dimensions Extension Below Board : 3 MM  [.118 INCH ] PCB Hole Diameter : 1.45 MM  [.057 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 9.5 MM  [.37 INCH ] Terminal Material Thickness : .8 MM  [.031 INCH ] Packaging Features Packaging Method : Bag Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -10 - 80 DEGC  [14 - 176 DEGF ]

Contact Features


  • Contact Underplating Material : Nickel
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 5.9 MM  [.276 INCH ]
  • PCB Terminal Type : Tab
  • Terminal Orientation : Straight
  • Terminal Plating Material : Nickel, Tin

Dimensions


  • Extension Below Board : 3 MM  [.118 INCH ]
  • PCB Hole Diameter : 1.45 MM  [.057 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Profile Height from PCB : 9.5 MM  [.37 INCH ]
  • Terminal Material Thickness : .8 MM  [.031 INCH ]

Packaging Features


  • Packaging Method : Bag

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -10 - 80 DEGC  [14 - 176 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2388373-4
Product Name PCB Terminals
Material Nickel, Tin
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377173-0 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
3 suppliers
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-4 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin
Material Tin
Features RoHS; Insulated
View Details
Connector Contacts - 1-175217-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 104505-5 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers