TE Connectivity Ring Terminals 2430010-2

Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Tin Terminal Orientation : Straight Terminal Plating Material : Post-Tin Dimensions Barrel Inside Diameter : 1.42 MM , 4.06 MM  [.055 INCH , .16 INCH ] Compatible Insulation Diameter (Max) : 4.32 MM  [.17 INCH ] Compatible Insulation Diameter Range : 2.67 - 4.32 MM  [.105 - .17 INCH ] Product Length : 16.75 MM  [.659 INCH ] Stud Diameter : 4.3 MM  [.177 INCH ] Tongue Thickness : .5 MM  [.02 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 14 - 18 Wire Size (CMA) : 1600 - 4234 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 8000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Tin Terminal Orientation : Straight Terminal Plating Material : Post-Tin Dimensions Barrel Inside Diameter : 1.42 MM , 4.06 MM  [.055 INCH , .16 INCH ] Compatible Insulation Diameter (Max) : 4.32 MM  [.17 INCH ] Compatible Insulation Diameter Range : 2.67 - 4.32 MM  [.105 - .17 INCH ] Product Length : 16.75 MM  [.659 INCH ] Stud Diameter : 4.3 MM  [.177 INCH ] Tongue Thickness : .5 MM  [.02 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 14 - 18 Wire Size (CMA) : 1600 - 4234 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 8000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 2430010-2 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
2430010-2
Ring Terminals 2430010-2
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Tin Terminal Orientation : Straight Terminal Plating Material : Post-Tin Dimensions Barrel Inside Diameter : 1.42 MM , 4.06 MM  [.055 INCH , .16 INCH ] Compatible Insulation Diameter (Max) : 4.32 MM  [.17 INCH ] Compatible Insulation Diameter Range : 2.67 - 4.32 MM  [.105 - .17 INCH ] Product Length : 16.75 MM  [.659 INCH ] Stud Diameter : 4.3 MM  [.177 INCH ] Tongue Thickness : .5 MM  [.02 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 14 - 18 Wire Size (CMA) : 1600 - 4234 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 8000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : Tin
  • Terminal Orientation : Straight
  • Terminal Plating Material : Post-Tin

Dimensions


  • Barrel Inside Diameter : 1.42 MM , 4.06 MM  [.055 INCH , .16 INCH ]
  • Compatible Insulation Diameter (Max) : 4.32 MM  [.17 INCH ]
  • Compatible Insulation Diameter Range : 2.67 - 4.32 MM  [.105 - .17 INCH ]
  • Product Length : 16.75 MM  [.659 INCH ]
  • Stud Diameter : 4.3 MM  [.177 INCH ]
  • Tongue Thickness : .5 MM  [.02 INCH ]
  • Wire Size (MMSQ) : .8 - 2
  • Wire Size (AWG) : 14 - 18
  • Wire Size (CMA) : 1600 - 4234

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 8000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : Circular/Oval
  • Stud Size : M4
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2430010-2
Product Name Ring Terminals
Material Post-Tin
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1-1394431-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details
Connector Contacts - 104505-5 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Connector Contacts - 0662-212-1631L - TE Connectivity
Specs
Features RoHS
North American 16 AWG
International 1.5 mm2
View Details