TE Connectivity
Connector Contacts
2560-216-1431
Description
Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Wire Contact Termination Area Plating Material : Gold
Dimensions Wire Size (MMSQ) : 1.5 - 2.5 Wire Size (AWG) : 16 - 14
Request a Quote
Email Supplier
Description
Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Wire Contact Termination Area Plating Material : Gold
Dimensions Wire Size (MMSQ) : 1.5 - 2.5 Wire Size (AWG) : 16 - 14
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Wire Contact Termination Area Plating Material : Gold
Dimensions Wire Size (MMSQ) : 1.5 - 2.5 Wire Size (AWG) : 16 - 14
Contact Features
- Contact Mating Area Plating Material : Gold (Au)
- Contact Type : Pin
- Wire Contact Termination Area Plating Material : Gold
Dimensions
- Wire Size (MMSQ) : 1.5 - 2.5
- Wire Size (AWG) : 16 - 14
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
2560-216-1431 |
|
Product Name
|
Connector Contacts |
|
North American
|
14 to 16 AWG
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details