TE Connectivity Magnet Wire Terminals 2348501-2

Description
Body Features Compatible With Cavity Size : 1601424 Contact Features Contact Underplating Material : None Magnet Wire Terminal Type : Solder Tab Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Aluminum Wire Size (MM) : .45 - 1 Product Length : 8.76 MM  [.345 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 8.76 MM  [.345 INCH ] Mechanical Attachment Mating Retention Type : Barbs Operation/Applicatio n Compatible With Wire Base Material : Aluminum Packaging Features Packaging Method : Reel/Carton Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : SIAMEZE IDC Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Compatible With Cavity Size : 1601424 Contact Features Contact Underplating Material : None Magnet Wire Terminal Type : Solder Tab Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Aluminum Wire Size (MM) : .45 - 1 Product Length : 8.76 MM  [.345 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 8.76 MM  [.345 INCH ] Mechanical Attachment Mating Retention Type : Barbs Operation/Applicatio n Compatible With Wire Base Material : Aluminum Packaging Features Packaging Method : Reel/Carton Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : SIAMEZE IDC Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 2348501-2 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
2348501-2
Magnet Wire Terminals 2348501-2
Body Features Compatible With Cavity Size : 1601424 Contact Features Contact Underplating Material : None Magnet Wire Terminal Type : Solder Tab Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Aluminum Wire Size (MM) : .45 - 1 Product Length : 8.76 MM  [.345 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 8.76 MM  [.345 INCH ] Mechanical Attachment Mating Retention Type : Barbs Operation/Applicatio n Compatible With Wire Base Material : Aluminum Packaging Features Packaging Method : Reel/Carton Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : SIAMEZE IDC Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Compatible With Cavity Size : 1601424

Contact Features


  • Contact Underplating Material : None
  • Magnet Wire Terminal Type : Solder Tab
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Aluminum Wire Size (MM) : .45 - 1
  • Product Length : 8.76 MM  [.345 INCH ]
  • Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ]
  • Terminal Height : 8.76 MM  [.345 INCH ]

Mechanical Attachment


  • Mating Retention Type : Barbs

Operation/Application


  • Compatible With Wire Base Material : Aluminum

Packaging Features


  • Packaging Method : Reel/Carton

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Magnet Wire

Termination Features


  • Termination Method to Wire & Cable : SIAMEZE IDC

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Magnet Wire Terminal, Idc/idt; Product Range Amp Te Connectivity - 36AJ8013 - Newark, An Avnet Company
Chicago, IL, United States
Magnet Wire Terminal, Idc/idt; Product Range Amp Te Connectivity
36AJ8013
Magnet Wire Terminal, Idc/idt; Product Range Amp Te Connectivity 36AJ8013
MAGNET WIRE TERMINAL, IDC/IDT; Product Range:SIAMEZE Series; Termination:IDC / IDT; Terminal Type:Magnet Wire Terminal RoHS Compliant: Yes

MAGNET WIRE TERMINAL, IDC/IDT; Product Range:SIAMEZE Series; Termination:IDC / IDT; Terminal Type:Magnet Wire Terminal RoHS Compliant: Yes

Supplier's Site
Magnet Wire Terminal, Idc/idt; Product Range Amp Te Connectivity - 36AJ8012 - Newark, An Avnet Company
Chicago, IL, United States
Magnet Wire Terminal, Idc/idt; Product Range Amp Te Connectivity
36AJ8012
Magnet Wire Terminal, Idc/idt; Product Range Amp Te Connectivity 36AJ8012
MAGNET WIRE TERMINAL, IDC/IDT; Product Range:SIAMEZE Series; Termination:IDC / IDT; Terminal Type:Magnet Wire Terminal RoHS Compliant: Yes

MAGNET WIRE TERMINAL, IDC/IDT; Product Range:SIAMEZE Series; Termination:IDC / IDT; Terminal Type:Magnet Wire Terminal RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 2348501-2 36AJ8013
Product Name Magnet Wire Terminals Magnet Wire Terminal, Idc/idt; Product Range Amp Te Connectivity
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals & Spade Terminals - 1-1627187-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Splices - 008334-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Connector Contacts - 104505-9 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Splices - 016529-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 14 to 16 AWG
International 1.29 to 1.42 mm2
View Details