TE Connectivity PCB Terminals 2361493-1

Description
Contact Features Contact Mating Area Plating Material Thickness : 3 MICM  [118 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Pin Diameter : 8 MM  [.314 INCH ] PCB Terminal Type : PCB Pin Terminal Orientation : Straight Terminal Plating Material : Silver Terminal Size : 8 Dimensions PCB Hole Diameter : 7.3 MM  [.287 INCH ] PCB Thickness (Recommended) : 2 MM  [.078 INCH ] Packaging Features Packaging Method : Tray Termination Features Product Terminates To : Busbar Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Contact Features Contact Mating Area Plating Material Thickness : 3 MICM  [118 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Pin Diameter : 8 MM  [.314 INCH ] PCB Terminal Type : PCB Pin Terminal Orientation : Straight Terminal Plating Material : Silver Terminal Size : 8 Dimensions PCB Hole Diameter : 7.3 MM  [.287 INCH ] PCB Thickness (Recommended) : 2 MM  [.078 INCH ] Packaging Features Packaging Method : Tray Termination Features Product Terminates To : Busbar Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 2361493-1 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
2361493-1
PCB Terminals 2361493-1
Contact Features Contact Mating Area Plating Material Thickness : 3 MICM  [118 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Pin Diameter : 8 MM  [.314 INCH ] PCB Terminal Type : PCB Pin Terminal Orientation : Straight Terminal Plating Material : Silver Terminal Size : 8 Dimensions PCB Hole Diameter : 7.3 MM  [.287 INCH ] PCB Thickness (Recommended) : 2 MM  [.078 INCH ] Packaging Features Packaging Method : Tray Termination Features Product Terminates To : Busbar Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Contact Features


  • Contact Mating Area Plating Material Thickness : 3 MICM  [118 MICIN ]
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Mating Pin Diameter : 8 MM  [.314 INCH ]
  • PCB Terminal Type : PCB Pin
  • Terminal Orientation : Straight
  • Terminal Plating Material : Silver
  • Terminal Size : 8

Dimensions


  • PCB Hole Diameter : 7.3 MM  [.287 INCH ]
  • PCB Thickness (Recommended) : 2 MM  [.078 INCH ]

Packaging Features


  • Packaging Method : Tray

Termination Features


  • Product Terminates To : Busbar
  • Termination Method to PCB : Through Hole - Screw

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Pin, Bus Bar, Copper Alloy, 35.85Mm Rohs Compliant Amp Te Connectivity - 92AH6805 - Newark, An Avnet Company
Chicago, IL, United States
Pin, Bus Bar, Copper Alloy, 35.85Mm Rohs Compliant Amp Te Connectivity
92AH6805
Pin, Bus Bar, Copper Alloy, 35.85Mm Rohs Compliant Amp Te Connectivity 92AH6805
PIN, BUS BAR, COPPER ALLOY, 35.85MM ROHS COMPLIANT: YES

PIN, BUS BAR, COPPER ALLOY, 35.85MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 2361493-1 92AH6805
Product Name PCB Terminals Pin, Bus Bar, Copper Alloy, 35.85Mm Rohs Compliant Amp Te Connectivity
Material Silver
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104505-9 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 103171-1 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Coax Contacts - 1-1393662-4 - TE Connectivity
Specs
Features RoHS
View Details
Ring Terminals - 109452-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 18 AWG
View Details
3 suppliers