TE Connectivity Crimp Wire Pins, Tabs & Ferrules 2350495-1

Description
Configuration Features Compatible With Wire & Cable Type : Coax Cable Contact Features Contact Shape & Form : Round Crimp Wire Terminal Type : Ferrule Mating Pin Diameter : 2.8 MM  [.11 INCH ] Terminal Orientation : Vertical Dimensions Barrel Inside Diameter : 5.7 MM  [.22 INCH ] Overall Product Length : 5 MM  [.197 INCH ] Packaging Features Packaging Method : Box
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Coax Cable Contact Features Contact Shape & Form : Round Crimp Wire Terminal Type : Ferrule Mating Pin Diameter : 2.8 MM  [.11 INCH ] Terminal Orientation : Vertical Dimensions Barrel Inside Diameter : 5.7 MM  [.22 INCH ] Overall Product Length : 5 MM  [.197 INCH ] Packaging Features Packaging Method : Box
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 2350495-1 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
2350495-1
Crimp Wire Pins, Tabs & Ferrules 2350495-1
Configuration Features Compatible With Wire & Cable Type : Coax Cable Contact Features Contact Shape & Form : Round Crimp Wire Terminal Type : Ferrule Mating Pin Diameter : 2.8 MM  [.11 INCH ] Terminal Orientation : Vertical Dimensions Barrel Inside Diameter : 5.7 MM  [.22 INCH ] Overall Product Length : 5 MM  [.197 INCH ] Packaging Features Packaging Method : Box

Configuration Features


  • Compatible With Wire & Cable Type : Coax Cable

Contact Features


  • Contact Shape & Form : Round
  • Crimp Wire Terminal Type : Ferrule
  • Mating Pin Diameter : 2.8 MM  [.11 INCH ]
  • Terminal Orientation : Vertical

Dimensions


  • Barrel Inside Diameter : 5.7 MM  [.22 INCH ]
  • Overall Product Length : 5 MM  [.197 INCH ]

Packaging Features


  • Packaging Method : Box
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2350495-1
Product Name Crimp Wire Pins, Tabs & Ferrules
Terminal Type Ferrule Terminal; Ferrule
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104480-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Quick Disconnects - 1-1627057-6 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 14 to 19 AWG
View Details
Quick Disconnects - 1-170140-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
2 suppliers